location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSS079EU laptop case 10.2" Sleeve case Chocolate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS079EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS079EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794001556
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus TSS079EU laptop case 10.2" Sleeve case Chocolate
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 10.2" Chocolate
  • - EVA (Ethylene Vinyl Acetate), Nylon
  • - 14.1 oz (400 g)
Long product name Targus TSS079EU laptop case 10.2" Sleeve case Chocolate :
The short editorial description of Targus TSS079EU laptop case 10.2" Sleeve case Chocolate

10.2" / 25.9cm Slim-line Mini Laptop Case
More>>>
Targus TSS079EU laptop case 10.2" Sleeve case Chocolate:
The official marketing text of Targus TSS079EU laptop case 10.2" Sleeve case Chocolate as supplied by the manufacturer

The ultimate slim-line protection for your ultra portable PC. This cute slipcase has a hard exterior and soft internal lining to protect against damage. The case has been thoughtfully designed to be versatile; it can be used on its own or slipped inside another bag. If you are on the move and using your laptop, the case can be used as a lap-desk by fully opening the side zips. Alternatively use as a simple slip with the Velcro flap giving quick access. Fits laptops with up to 10.2" screens.

Short summary description Targus TSS079EU laptop case 10.2" Sleeve case Chocolate:
This short summary of the Targus TSS079EU laptop case 10.2" Sleeve case Chocolate data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSS079EU, Sleeve case, 10.2", 14.1 oz (400 g)

Long summary description Targus TSS079EU laptop case 10.2" Sleeve case Chocolate:
This is an auto-generated long summary of Targus TSS079EU laptop case 10.2" Sleeve case Chocolate based on the first three specs of the first five spec groups.

Targus TSS079EU. Case type: Sleeve case, Maximum screen size: 10.2". Weight: 14.1 oz (400 g)

Features
Maximum screen size *
10.2"
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate), Nylon
Product main color *
Chocolate
Weight & dimensions
Width
11.8" (300 mm)
Depth
2.01" (51 mm)
Height
11.4" (290 mm)
Weight
14.1 oz (400 g)
Notebook compartment dimensions (W x D x H)
10.6 x 1.5 x 7.53" (270 x 38 x 191.2 mm)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)