location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oregon 300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00697-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld 3"
  • - Marine (chartplotters, sounders) Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
  • - Touchscreen 240 x 400 pixels
  • - Nickel-Metal Hydride (NiMH)
Long product name Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g) :
The short editorial description of Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g)

Oregon 300 GPS Touchs 850MB Kompass/SD-Slot
More>>>
Short summary description Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g):
This short summary of the Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Oregon 300, 2D/3D, 3", 240 x 400 pixels, 1.53 x 2.55", Handheld, Touch Screen

Long summary description Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g):
This is an auto-generated long summary of Garmin Oregon 300 navigator Handheld 3" Touchscreen 6.8 oz (192.7 g) based on the first three specs of the first five spec groups.

Garmin Oregon 300. Map view options: 2D/3D. Display diagonal: 3", Display resolution: 240 x 400 pixels, Display size (HxV) (imperial): 1.53 x 2.55". Form factor: Handheld, Interface type: Touch Screen. Battery technology: Nickel-Metal Hydride (NiMH), Battery type: AA, Battery life (max): 16 h. Weight: 6.8 oz (192.7 g), Width: 0.228" (5.8 mm), Depth: 0.138" (3.5 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:39:46
Uk has collected 8 expert reviews for Garmin Oregon 300 navigator Handheld 7.62 cm (3") Touchscreen 192.7 g and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-31 06:39:19
As another British summer disappears down the meteorological toilet amidst howling gales and driving rain Reg Hardwares mind turns to getting away from it all for a few weeks to a place where carrying a solar charger is not an act of near cri...
80%
trustedreviews.com
Updated:
2011-07-31 06:39:27
Although the main focus of attention for GPS technology has been on automotive navigation, it has many more uses other than helping you drive from A to B. If you're out hiking in the wilderness, knowing where you are and which direction you should be goin...
Bottom line You will need to be relatively serious about your hiking to spend at least £300 on the Oregon 300 plus Ordnance Survey maps. However, the Oregon goes well beyond what a basic handheld GPS can offer, or indeed any handheld GPS before. The Oregon has a much...
90%
goodgearguide.com.au
Updated:
2011-11-07 14:31:20
Garmin’s Oregon 300 is a handheld GPS unit with a touch screen that manages to retain the ruggedness of its button-endowed brethren. With expandable memory, turn-by-turn navigation and 3-D view added to the mix, the Oregon 300 may sound like an automot...
Good Full touch screen, attractive and minimal design, user-friendly interface, expandable memory, preloaded base map...
Bad Provided maps aren’t detailed enough, display isn’t readable in direct sunlight, slow acquisition times, 3-D view isn’t available with preloaded maps...
Bottom line Garmin has provided a competitive handheld GPS device with the Oregon 300. It provides a full touch-screen experience in combination with a rugged casing and vital navigation tools. We would have preferred more detailed maps, but Garmin has provided r...
70%
insidehw.com
Updated:
2011-07-31 06:39:36
This time we have tested Garmin GPS device and we were very satisfied with its performance. Oregon 300 seems robust at first glance, and it has a single button, for power control. It has touch screen display which can be locked if it’s needed. Design o...
Bottom line After everything we have seen, it is obvious that Garmin Oregon 300 actually represents multifunctional device. Its primary functionality is fulfilled entirely, and it is utilization is very pleasant during walks or during car, bike or boat traveling...
0%