Hauppauge logo

Hauppauge myTV Player Portable TV Silver 3.6"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29250
Info modified on:
27 Jul 2023, 13:43:31
Long product name Hauppauge myTV Player Portable TV Silver 3.6":

myTV Player

Short summary description Hauppauge myTV Player Portable TV Silver 3.6":

Hauppauge myTV Player, 3.6", MP3, XviD, Portable TV, Silver, Lithium-Ion (Li-Ion)

Long summary description Hauppauge myTV Player Portable TV Silver 3.6":

Hauppauge myTV Player. Display diagonal: 3.6". Audio formats supported: MP3, Video compression formats: XviD. Product type: Portable TV, Product color: Silver. Battery technology: Lithium-Ion (Li-Ion). Width: 4.8" (122 mm), Depth: 3.07" (78 mm), Height: 0.724" (18.4 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.