location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com BRACKET25SAT mounting kit Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in SATA Hard Drive to 3.5in Drive Bay Mounting Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRACKET25SAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831093 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:38
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com BRACKET25SAT mounting kit Aluminum :
The short editorial description of StarTech.com BRACKET25SAT mounting kit Aluminum

2.5in SATA Hard Drive to 3.5in Drive Bay Mounting Kit
More>>>
StarTech.com BRACKET25SAT mounting kit Aluminum:
The official marketing text of StarTech.com BRACKET25SAT mounting kit Aluminum as supplied by the manufacturer

Mount a 2.5in SATA hard drive to any computer with an available 3.5in bay
This Serial ATA hard drive mounting kit allows you to install a 2.5in SATA hard drive in a 3.5in drive bay.
The 2.5in to 3.5in SATA hard drive mounting kit features a sturdy metal bracket, as well as a combined 7+15 pin SATA + LP4 Power to SATA cable - which helps simplify installation and reduce clutter within the computer case.
The StarTech.com Advantage
- A metal mounting bracket ensures the drive is reliably secure and provides heat dissipation from the drive
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com BRACKET25SAT mounting kit Aluminum:
This short summary of the StarTech.com BRACKET25SAT mounting kit Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com BRACKET25SAT, Aluminum

Long summary description StarTech.com BRACKET25SAT mounting kit Aluminum:
This is an auto-generated long summary of StarTech.com BRACKET25SAT mounting kit Aluminum based on the first three specs of the first five spec groups.

StarTech.com BRACKET25SAT. Material: Aluminum

Technical details
Material
Aluminum
Weight & dimensions
Weight
3.88 oz (110 g)
Width
3.86" (98 mm)
Depth
3.94" (100 mm)
Height
0.394" (10 mm)
Weight & dimensions
Size (imperial)
2.5"
Packaging data
Package width
4.92" (125 mm)
Package depth
8.86" (225 mm)
Package height
0.787" (20 mm)
Package weight
4.06 oz (115 g)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)