location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Bay Advanced Gigabit Storage System: 1.0TB RAID
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS6100-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Total installed storage capacity: 1 TB
  • - Jumbo frames support
  • - 150 W
Long product name Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB :
The short editorial description of Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB

4-Bay Advanced Gigabit Storage System: 1.0TB RAID
More>>>
Short summary description Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB:
This short summary of the Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID, Rack (1U), 1 TB

Long summary description Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB:
This is an auto-generated long summary of Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB based on the first three specs of the first five spec groups.

Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID. Chassis type: Rack (1U). Total installed storage capacity: 1 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 06:56:13
Uk has collected 2 expert reviews for Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
alphr.com
Updated:
2013-11-01 06:56:03
Whereas other NAS appliances (such as Buffalo's new TeraStation Rackmount) must be purchased with preinstalled hard disks, the latest NSS intelligent appliance from Linksys does not. And, it goes one better than Buffalo's hard disk "quick swap" feature...
Bottom line A well-built NAS appliance with some interesting features, but performance is pedestrian and the price is very high...
50%
itpro.co.uk
Updated:
2013-11-01 06:56:03
Linksys delivers a well built 1U NAS appliance with a number of unusual features. The encryption and virtualisation capabilities increase its appeal to business users but we found performance to be comparatively poor and its difficult to see how the h...
Bottom line Linksys delivers a well built 1U NAS appliance with a number of unusual features. The encryption and virtualisation capabilities increase its appeal to business users but we found performance to be comparatively poor and its difficult to see how the h...
50%
Brand Image Article code product Stock Price from
Cisco

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS4000-EU 4 Bay Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS6000-EU 4 Bay Advanced Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)