location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50A756T1MXXC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50A756T1MXXC
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50" Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1300 cd/m²
  • - 600 x 400 mm
  • - 550 W
Long product name Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m² :
The short editorial description of Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²

50" 1080p plasma TV with RSS reader & DivX/VxiD playback
More>>>
Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²:
The official marketing text of Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m² as supplied by the manufacturer

- Full HD 1,920 x 1,080 resolution
- 1.000.000:1 Dynamic Contrast Ratio
- 24p Real movie
- 3 connexions HDMI v.1.3
- TNT / DVB-T / TDT / Freeview / DTT / Marknätet built-in
- HD Digital TV (MPEG4)

Short summary description Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²:
This short summary of the Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50A756T1MXXC, 50", 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m²:
This is an auto-generated long summary of Samsung PS50A756T1MXXC TV 50" Full HD Black 1300 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50A756T1MXXC. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1300 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Audio
RMS rated power *
30 W
Audio system
SRS TruSurround XT
Design
Product color *
Black
Panel mounting interface
600 x 400 mm
Performance
Teletext function
Yes
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
4
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
550 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
55.8" (1417.5 mm)
Depth (with stand)
13.6" (344.7 mm)
Height (with stand)
36.5" (928 mm)
Weight (with stand)
95.9 lbs (43.5 kg)
Width (without stand)
55.8" (1417.5 mm)
Depth (without stand)
3.95" (100.4 mm)
Height (without stand)
34.1" (866 mm)
Weight (without stand)
86.4 lbs (39.2 kg)
Package dimensions (WxDxH)
61 x 18.2 x 42" (1550 x 462 x 1068 mm)
Packaging data
Package weight
113.5 lbs (51.5 kg)
Packaging content
Handheld remote control
Yes
Remote control type
TM98B
Source Testseek summary Average rating
Reviews
Updated:
2013-05-22 02:33:29
Uk has collected 7 expert reviews for Samsung PS50A756T1MXXC TV 127 cm (50") Full HD Black 1300 cd/m² and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
digitalversus.com
Updated:
2016-12-29 03:39:09
Although its much more well known for its LCD TVs, Samsung nevertheless has a very interesting collection of plasma screens, offering very good quality for a reasonable price. This 50 model, the Samsung PS50A756, is one example the manufacturers p...
Good Very natural image, Builtin HD tuner, Deep blacks, Backlit remote, Lots of multimedia features...
Bad Not very bright, Shiny panel leads to unwanted reflections, Sound quality is mediocre, Multimedia functions fast become an irritation...
80%
techradar.com
Updated:
2016-12-29 03:39:09
The Samsung PS50A756 plasma TV boasts all manner of cutting-edge specifications, including internet connectivity. But will it prove a case of features taking priority over picture quality? That lovely chassis, with its striking touch of red utilises...
Good Gorgeous design, Extensive feature count, Excellent picture quality...
Bad Some of the multimedia features feel slightly gimmicky...
100%
trustedreviews.com
Updated:
2016-12-29 03:39:09
Prior to our surprisingly underwhelming experience with Samsung's PS50A556 , we were really looking forward to getting our hands on the PS50A756. After all, as well as introducing Samsung's delicious ‘hint of colour' design to the 50in plasma market, the...
90%