location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toughbook CF-U1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-U1AQBXZAG
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - 5.6" 1024 x 768 pixels
  • - Intel Atom®
  • - 16 GB SSD Card reader integrated
  • - 3G Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 2900 mAh 9 h
  • - Windows XP
Long product name Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver :
The short editorial description of Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver

Intel Atom Z520(1.33 GHz, 512 KB L2, 533 MHz), 1GB RAM, 5.6" WSVGA(1024 x 600 Pixel), 16GB HDD, SSD, WLAN 802.11n, Bluetooth, Windows XP Professional
More>>>
Short summary description Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver:
This short summary of the Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughbook CF-U1, 5.6", 1024 x 768 pixels, 16 GB, 1 GB, Windows XP, Black, Silver

Long summary description Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver:
This is an auto-generated long summary of Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 5.6" 1 GB Windows XP Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughbook CF-U1. Display diagonal: 5.6", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®. Internal memory: 1 GB. Card reader integrated. Weight: 2.34 lbs (1.06 kg). Operating system installed: Windows XP. Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:51:49
Uk has collected 14 expert reviews for Panasonic Toughbook CF-U1 3G Intel Atom® 16 GB 14.2 cm (5.6") 1 GB Windows XP Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2011-09-23 05:51:34
The Toughbook CF-U1 is referred to as extremely rugged, which puts it in Panasonics top knock-taking category. Thanks to its diminutive proportions and solid state disk, this UMPC (ultra-mobile PC) can withstand a drop from 1.2m. Its also fitted wi...
Good Tough as nails, Light...
Bad You might struggle with usability...
80%
Zdnet.com.au
Updated:
2011-11-08 18:20:11
Panasonic has created a new paradigm in rugged notebooks with the CF-U1, which is a nice balance between portability and functionality. However businesses should be aware of its limited performance, and note that protection comes at a premium price. De...
Good Excellent touch screen display, Dual batteries, Designed to vehicle mount, Highly portable, Camera and finger printer reader, 3G Mobile broadband available, GPS...
Bad Very expensive, Limited performance, You wouldnt want to do a lot of typing on this device...
Bottom line Panasonic have created a new paradigm in rugged devices, but watch out for the premium price and limited performance.
80%
techsmart.co.za
Updated:
2014-04-08 09:33:18
In this age of the metro man, where men have handbags, get manicures and are suppose to use face cream since we’re worth it, it’s good to have a real man like Bakkies Botha in our midst. Built like a brick wall, it’s his unwillingness to give an inch o...
Bottom line For what it is built for, the Panasonic Toughbook U1 beats the field hands down. Every inch of its design reeks of ruggedness and with the military grade testing behind it the U1 puts its money where its mouth is. Although not highly speced it is more...
0%
Ruggedpcreview.com
Updated:
2011-09-23 05:51:29
The Panasonic Toughbook U1 is a very small and compact Windows computer that is not easy to classify. Panasonic calls it "the clear alternative for legacy Windows Mobile solutions when you need your mobile workers to do more in the field and need an ad...
0%
pcmag.com
Updated:
2011-09-23 05:51:35
If youre considering a Panasonic Toughbook, its likely that your priorities are relatively different from that of the average consumer. Rugged laptops are designed to meet the adverse conditions that people in the military, construction, and vario...
Good Hot-swappable batteries. Rugged chassis. Lightweight. Bar code scanner built in. 3G options.
Bad No trackpad or pointing stick. Terrible typing experience. Limited programs can run on low-powered processor. Expensive. Not much hard drive space on 16GB SSD.
Bottom line The rugged and ultraportable Pansonic Toughbook CF-U1 certainly isnt for everyone, but even the workers its designed for might have a hard time dealing with its difficult navigation and tiny screen...
40%
gcn.com
Updated:
2011-09-23 05:51:38
The full QWERTY keyboard can be backlit for use in total darkness, though enabling that feature would drain your battery a bit faster. The keyboard seems designed for the kind of thumb typing you would do with a BlackBerry or other mobile device, exce...
0%
trustedreviews.com
Updated:
2011-09-23 05:51:43
There has been a lot of talk about Intel's new Atom platform of late, much of it centred on the Asus Eee PC and its imitators. Already we've seen the Eee PC 901 and MSI Wind , both of which employ the Atom platform. But this "Netbook" category, as Intel h...
90%
Ruggedpcreview.com
Updated:
2011-09-23 05:51:46
With the hardened Toughbook 01 Pocket PC gone, Panasonic introduced the rugged CF-U1 "ultra lightweight PC" in June of 2008. Its a rugged UMPC, really, and exactly the type of device we suggested would make sense when Microsoft first introduced the UM...
0%