location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP-240 Inkjet A4 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2911B009 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP-240 Inkjet A4 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 19 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - 12.1 lbs (5.5 kg)
Long product name Canon PIXMA MP-240 Inkjet A4 19 ppm :
The short editorial description of Canon PIXMA MP-240 Inkjet A4 19 ppm

PIXMA MP240 - 4800 x 1200 dpi print, 1200 x 2400dpi scan, 15cpm copy, Hi-Speed USB (B Port), PictBridge
More>>>
Canon PIXMA MP-240 Inkjet A4 19 ppm:
The official marketing text of Canon PIXMA MP-240 Inkjet A4 19 ppm as supplied by the manufacturer

Compact All-In-One, ideal for all the family, delivering high-quality photo and document printing, copying and scanning, plus PictBridge for PC-free direct photo printing from compatible cameras.

Compact and stylish All-In-One photo printer with PictBridge


Print without a PC
PictBridge technology makes it possible to enjoy your photo prints direct from a camera (mobile phone, camcorder or any PictBridge compatible device) without the need to transfer them to a PC first.

Copying
The combination of scanner and printer enables you to create high-quality, vibrant copies without the need for a PC.

Ease of use
With the Quick Start function you can be confident your PIXMA printer will be operational within seconds, so you can experience Print, Copy and Scan on demand.

For hassle-free printing a self-opening paper tray has been incorporated.

FINE Cartridges deliver great-quality document and photo printing and they also make cartridge replacement easier with one-click installation.

Editing software
A comprehensive and intuitive range of software has been included with this PIXMA product. Canon’s Easy-PhotoPrint EX makes it simple to print calendars, albums and photos, and incorporates the enhanced Auto Photo Fix, which automatically corrects photos – including red-eye correction. Canon’s MP Navigator EX software helps manage and edit scanned images and documents, and includes an OCR function to convert printed text into electronic documents and simple scan to PDF.

Scanning
High-resolution scans that feature incredible detail are possible with the 1200dpi scanner. The Auto Scan Mode adds another practical feature as it automatically senses the type of original that is being scanned – photo or document – and then scans and saves using the most suitable settings.

Short summary description Canon PIXMA MP-240 Inkjet A4 19 ppm:
This short summary of the Canon PIXMA MP-240 Inkjet A4 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP-240, Inkjet, Color printing, Mono copying, Mono scanning, A4, Direct printing

Long summary description Canon PIXMA MP-240 Inkjet A4 19 ppm:
This is an auto-generated long summary of Canon PIXMA MP-240 Inkjet A4 19 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP-240. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
15 cpm
Scanning
Scanning *
Mono scanning
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
Performance
Sound pressure level (printing)
42 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
1.3 W
Power consumption (off)
0.8 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
12.1 lbs (5.5 kg)
Other features
Dimensions (WxDxH)
17.5 x 13 x 6.1" (444 x 331 x 155 mm)
Power supply type
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Color all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:08:15
Uk has collected 7 expert reviews for Canon PIXMA MP-240 Inkjet A4 19 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:08:15
We first reviewed Canons Pixma MP240 in Whats New, Shopper 255. Were including it here because its still cracking value. Everything from its construction to its sharp prints belies its price. It uses a tri-colour cartridge plus a cartridge of pi...
80%
digitalversus.com
Updated:
2011-09-25 22:08:15
Canon has refreshed its entry-level all-in-one printer, modifying the cartridges used.The new cartridges still have three different ink tanks in a single color cartridge, along with a second cartridge devoted to black.Just as we were beginning to think...
Good Good all round quality, Fast, Reasonable ink consumption, Quietbut slowerin silent mode...
Bad No LCD screen, Loud in normal mode, Not quite as precise as better Canons, Slow copying...
80%
Brand Image Article code product Stock Price from
Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm
(show image)
2919B007 MP540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)