location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7210 Supernova
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G997
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink
  • - 2" 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
More>>>
Short summary description Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink:
This short summary of the Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7210 Supernova, Bar, 2", 2 MP, Bluetooth, 860 mAh, Pink

Long summary description Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink:
This is an auto-generated long summary of Nokia 7210 Supernova 2" 2.46 oz (69.8 g) Pink based on the first three specs of the first five spec groups.

Nokia 7210 Supernova. Form factor: Bar. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 250 h. Weight: 2.46 oz (69.8 g). Product color: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:43:37
Uk has collected 15 expert reviews for Nokia 7210 Supernova 5.08 cm (2") 69.8 g Pink and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-02 10:43:37
Hot on the heels of Nokia's 5800 XpressMusic I've got a somewhat less innovative Nokia phone for review. The 7210 Supernova is a small, thin, light handset and I mean light for the pocket as well as light on features. Being light on features doesn't nece...
60%
techradar.com
Updated:
2011-08-02 10:43:37
Decked out in its bubblegum pink or vivid blue colour scheme Nokias 7210 Supernova is just that – a slim and sleek stellar explosion of vibrant design. However, apart from its literally dazzling looks this phone finds Nokia on familiar territory, with...
Good Decent value for money, Classic design, Lightweight, Simple interface, MicroSD card expansion, FM radio...
Bad No 3G - Tri-band only, Battery power, 2.0 megapixel camera, 2.5mm headphone jack rather than standard 3.5mm socket...
60%
igizmo.co.uk
Updated:
2011-08-02 10:43:37
Swayed by aesthetics but on a budget? Nokia's Supernova 7210 may have the answer Price tag / Lightweight / Compact / Easy to use No 3G or Wi-Fi / Keyboard not great / 2MP camera / Small screen Let’s get one thing straight from the off: the Supernova 72...
Good Price tag, Lightweight, Compact, Easy to use...
Bad No 3G or WiFi, Keyboard not great, 2MP camera, Small screen...
60%
goodgearguide.com.au
Updated:
2011-11-08 10:08:11
A baby brother to the 7310 Supernova, the 7210 Supernova boasts many of the same features as its slightly higher priced sibling. It remains a largely unremarkable handset that hardly seems good value when weighed up against its competitors. Using the same candy bar design as the 7310, the 7210 Supernova differs only in the design of its controls and the fact that it doesnt have a mirror-style finish adorning its keypad and display. Our review model had a white and pink colour scheme. The light...
Good Lightweight, straightforward design...
Bad Poorly designed keypad and controls, build quality, no outstanding features, price...
Bottom line The 7210 Supernova is a basic and largely unremarkable handset that is priced a little too high to be considered good value...
50%
knowyourmobile.com
Updated:
2014-03-20 05:07:12
Back in October we reviewed the Nokia 6650, a clamshell handset which though capable seemed the very antithesis of a traditional Nokia mobile phone. Had the company turned a corner and broken from its roots in the high volume candybar market? Dont be...
Good Nice, classic design, Offered in a large range of colours, Familiar OS, FM tuner and A2DP Bluetooth...
Bad Extremely basic, Low end camera and video recorder, Poor battery life...
Bottom line There could barely be a more straightforward handset in 2008 than the Nokia 7210 Supernova. If youre one of those people who just wants a phone to be a phone then youre laughing, but if you clock up the minutes each month you may find its stamina...
60%
cgena.com
Updated:
2016-12-04 08:14:13
A marvelous budget tri-band phone from Nokia na siguradong papatok sa masa. This little piece of device is so cute and charming! Hindi naman kasi masamang tignan ang design nito and it comes in two colors pa: Bubble Gum Pink and Vivid Blue. Common re...
0%
cgena.com
Updated:
2011-08-02 10:43:36
A marvelous budget tri-band phone from Nokia na siguradong papatok sa masa. This little piece of device is so cute and charming! Hindi naman kasi masamang tignan ang design nito and it comes in two colors pa: Bubble Gum Pink and Vivid Blue. Common re...
0%
mobile-review.com US
Updated:
2014-02-02 01:21:43
The 7210 Supernova isn’t a particularly loud phone, but it doesn’t differ from the Nokia 5310 on this front in any significant way - in many situations you will find its alert volume insufficient, which is our main gripe with this phone. In terms of r...
0%
tech-faq.com
Updated:
2014-02-02 01:21:43
The Nokia Supernova-7210 is vibrant, sleek and gorgeous. What can be said about this phone but WOW! This phone is simple but chic and it makes it possible for the lucky owner to personalize it to the style that suits them best. You are sure to turn so...
Good So much that is good can be said about the Nokia Supernova-7210. Here are a few of the highlights: Expandable external memory supporting microSD memory cards of up to 2GB , SMS text messaging ,MMS messaging up to 300 KB (MMS 1.3) ,Nokia Xpress Audio Messa...
Bad There are few negative aspects of the Nokia Supernova-7210. Here are two:More expensive than the average cell phone (innovation is not cheap!) ,Battery life is not impressive - talk time is just 2 hours and standby time is 10 days...
Bottom line The Nokia Supernova-7210 is a good choice of cell phone for the consumer who is somewhat technology savvy or is a quick learner. Despite its price, this phone is worth every penny you spend...
0%
Brand Image Article code product Stock Price from
LG GB210 1.77" 2.79 oz (79 g) Black LG GB210 1.77" 2.79 oz (79 g) Black
(show image)
GB210.ADEUBK GB210 0.00
(excl. VAT)
0 (incl. VAT)
LG GB210 1.77" 2.79 oz (79 g) Silver LG GB210 1.77" 2.79 oz (79 g) Silver
(show image)
GB210ADEUSV GB210 0.00
(excl. VAT)
0 (incl. VAT)
LG GB210 mobile phone 1.77" 2.79 oz (79 g) Silver LG GB210 mobile phone 1.77" 2.79 oz (79 g) Silver
(show image)
GB210 GB210 0.00
(excl. VAT)
0 (incl. VAT)