location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2567B007
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Digital IXUS 970 IS, 10MP, 5x zoom, 1/2.3” CCD
More>>>
Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
The official marketing text of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer

With a powerful 5x zoom lens, the Digital IXUS 970 IS is well-equipped and intelligent, but never compromises on style. Its compact body is packed with features including an enhanced optical Image Stabilizer.

IXUS design
The Digital IXUS 970 IS gently curves towards the grip for a stylish, elegant feel. The Multi Control Dial makes it quick and simple to change settings, review images and scroll through menus.

10.0 Megapixels
A 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming, and poster size printing.

5x zoom with enhanced optical Image Stabilizer
Thanks to Canon’s advanced UA (Ultra-High Refractive Index Aspherical) lens technology, the Digital IXUS 970 IS has an uncompromising 5x zoom lens but retains its compact form. The redesigned optical Image Stabilizer system gives a 4-stop advantage, making shots in very low light achievable.

Motion Detection Technology
Canon’s Motion Detection Technology uses a wide array of inputs and intelligent algorithms to detect and compensate for camera shake and subject movement. Part of High ISO Auto, the system maximises image quality by only using the minimum necessary ISO boost to combat blur.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to automatically remove red-eye as you shoot or during playback mode, making natural eyes easy to achieve.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

2.5" PureColor LCD II
A high resolution 2.5" PureColor LCD II screen has an extremely wide-angle viewing, making it easy to share your images with a group. Exceptional colour contrast means the screen is visible under bright sunlight. An optical viewfinder (OVF) extends your shooting possibilities.

Shooting Modes and My Colors
18 shooting modes include Sunset, Kids & Pets, and ISO 3200 Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.

Short summary description Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 970 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 5x, Silver

Long summary description Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 970 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 970 IS. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.6 - 33 mm. Display diagonal: 2.5". Internal memory: 32 MB. PictBridge. Weight: 5.47 oz (155 g). Product color: Silver

Picture quality
Image sensor size *
1/2.3"
Megapixel *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
6.6 - 33 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.787" (0.0200 m)
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
1181.1 - 137.8" (30 - 3.5 m)
Flash range (tele)
1181.1 - 78.7" (30 - 2 m)
Video
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230.000 pixels
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Custom color
Yes
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
320 shots
Battery type
NB-5L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.76" (95.4 mm)
Depth
1.08" (27.4 mm)
Height
2.25" (57.2 mm)
Weight
5.47 oz (155 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
3.76 x 2.25 x 1.08" (95.4 x 57.2 x 27.4 mm)
Interface
USB
Lens focal range
f/3.2 – f/5.7
Lens system
8/6
Camera shutter speed
1/60 - 1/1600 s
Focal length (35mm film equivalent)
1.46 - 7.28" (37 - 185 mm)
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No