location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGBLH1 SFP Transceiver | Gigabit Ethernet (GbE) 1000BASE-LH Mini-GBIC (MGBLH1)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGBLH1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052916429616 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2024 15:45:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ADDS FIBER: Optic connectivity to Cisco 100 to 500 Series switches
  • - CONNECTIVITY: 1000BASE-LH SFP transceiver for single-mode fiber, 1310 nm wavelength, supports up to 40 km
  • - DURABLE AND LOW POWER CONSUMPTION: Less power usage and heat-conducting increases the life of the product
  • - EASY TO USE: Easy installation, plug and play, fully hot-swapple
  • - PEACE OF MIND: 5-year warranty and one-year technical support
Guarantee: 5 Year
Long product name Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm :
The short editorial description of Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm

MGBLH1 SFP Transceiver | Gigabit Ethernet (GbE) 1000BASE-LH Mini-GBIC (MGBLH1)
More>>>
Short summary description Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm:
This short summary of the Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Gigabit LH Mini-GBIC SFP, Fiber optic, 1000 Mbit/s, mini-GBIC, LC, LH, 1574803.1" (40000 m)

Long summary description Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm:
This is an auto-generated long summary of Cisco Gigabit LH Mini-GBIC SFP network transceiver module Fiber optic 1000 Mbit/s 1300 nm based on the first three specs of the first five spec groups.

Cisco Gigabit LH Mini-GBIC SFP. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: mini-GBIC. Safety: FDA 21 CFR 1040.10, 1040.11, EN60950, EN (IEC) 60825-1, 2, Country of origin: China, Brand compatibility: Cisco. Power consumption (typical): 1 W. Width: 2.22" (56.5 mm), Depth: 0.528" (13.4 mm), Height: 0.335" (8.5 mm). Number of products included: 1 pc(s), Package width: 3.2" (81.3 mm), Package depth: 5" (127 mm)

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)