location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T1010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1010MF013NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Celeron® M 585 2.16 GHz
  • - Touchscreen 13.3" 1280 x 800 pixels 16:10
  • - 2 GB
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Home Premium
Long product name Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium :
The short editorial description of Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium

Intel Celeron M 585 (2.16GHz, 1MB, 667MHz), 13.3" TFT WXGA (1280x800), 2GB (1 x 2GB) DDR3, 320GB SATA (5400 rpm), DVD Super Multi, Intel GMA 4500MHD, Intel WiFi Link 5300 802.11a/g/n 13ch, Bluetooth 2.1, 1.3MP camera, Windows Vista Home Premium
More>>>
Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium:
The official marketing text of Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium as supplied by the manufacturer

The LIFEBOOK T1010 combines style and functionality. The brilliant 13.3-inch TFT display with passive digitizer guarantees comfortable working whatever the application. Enjoy the advantages of flexible pen-based entries, such as automatic handwriting recognition including special software for students and kids that only a convertible notebook can offer. Integrated WLAN and Bluetooth give you the freedom you need for effective and efficient working.

Short summary description Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium:
This short summary of the Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T1010, Intel® Celeron® M, 2.16 GHz, 13.3", 1280 x 800 pixels, 2 GB, Windows Vista Home Premium

Long summary description Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium:
This is an auto-generated long summary of Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 13.3" Touchscreen 2 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T1010. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Celeron® M, Processor model: 585, Processor frequency: 2.16 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows Vista Home Premium. Weight: 5.07 lbs (2.3 kg)

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
13.3"
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
585
Processor cores
1
Processor threads
1
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 500 Series for Mobile
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
31 W
Tcase
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13.2
ECC supported by processor
No
Memory
Internal memory *
2 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
I/O ports
1 x ExpressCard
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLB6L
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36681
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Width
12.6" (319 mm)
Depth
9.61" (244 mm)
Height
1.54" (39 mm)
Weight *
5.07 lbs (2.3 kg)
Other features
Wireless technology
IEEE 802.11a/g/n
Display
TFT
HDD user password
Yes
Graphics card
GMA 4500MHD
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:56:51
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 2 GB Windows Vista Home Premium and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
itreviews.com
Updated:
2014-05-24 01:56:51
The Lifebook T1010 is a serviceable notebook and it is nicely designed for the style conscious. But if you want very good battery life it might not be the best notebook for you. Fujitsu - Lifebook T1010 price Buy Fujitsu Lifebook T1010 securely online...
0%
zdnet.co.uk
Updated:
2014-05-24 01:56:51
The LifeBook T1010 is a distinctive-looking, if somewhat bulky, 13.3in. Tablet PC with decent specs and reasonable performance. If youre picky about keyboards, you should love this notebook.
Good Excellent keyboard, Webcam, Large screen for a Tablet PC, Screen responds to finger touch, Stylish design...
Bad Bulky and heavy for a Tablet PC, No mobile broadband...
Bottom line The LifeBook T1010 is a distinctive-looking, if somewhat bulky, 13.3in. Tablet PC with decent specs and reasonable performance. If youre picky about keyboards, you should love this notebook...
75%
Zdnet.com.au
Updated:
2014-05-24 01:56:51
Theyre certainly a colourful bunch, but underneath the bling, Fujitsus latest range of notebooks fails to impress. Design If a technology company starts talking up its notebooks under the catchphrase of "lifestyle", its usually an indication that th...
Good Solid keyboard, Decent battery life...
Bad Overhyped gaming performance, Slightly expensive, Vista Business?...
Bottom line Theyre certainly a colourful bunch, but underneath the bling, Fujitsus latest range of notebooks fails to impress.
64%
techradar.com
Updated:
2014-05-24 01:56:51
The Fujitsu Siemens (FSC) Lifebook T1010 (£1067 inc. VAT) is a Tablet PC with a regular keyboard and a screen that rotates 180 degrees to the left or right, and folds flat for data entry when youre on the move. With a glossy-white patterned finish, its...
Good Robust build, Good feature set, Decent performance...
Bad Runs quite warm, Limited connectivity...
70%
apcmag.com
Updated:
2014-05-24 01:56:51
As pleasing as it is on its own, the Fujitsu L1010 can easily add to the sartorial ensemble as a fashion accessory to match their personal sense of style�€. We're still trying to figure out what this sentence from the L1010's press release actu...
Good Reasonably specced hardware, The case feels nice and solid, Hinges on screen are tough...
Bad A bit pricey for a budget laptop, Fails in its ultimate goal of being a fashion accessory...
60%
pcadvisor.co.uk
Updated:
2014-05-24 01:56:51
Fujitsus LifeBook T1010 delivers on some of the promises of an all-purpose laptop. With solid general-use performance - and Tablet PC functionality - the Fujitsu LifeBook T1010 is built to move with you. However, the less-than-stellar display, tinn...
Bottom line Taken as a whole, the Fujitsu LifeBook T1010 is not a machine with much in the way of sex appeal, nor is it a good gaming or multimedia notebook. However, the Fujitsu LifeBook T1010 makes for a nice-performing general-purpose notebook. Sometimes that...
80%
techworld.com
Updated:
2014-05-24 01:56:51
Fujitsu's LifeBook T1010 delivers on some of the promises of an all-purpose laptop. With solid general-use performance - and Tablet PC functionality - the Fujitsu LifeBook T1010 is built to move with you. However, the less-than-stellar display, tinny...
Bottom line Taken as a whole, the Fujitsu LifeBook T1010 is not a machine with much in the way of sex appeal, nor is it a good gaming or multimedia notebook. However, the Fujitsu LifeBook T1010 makes for a nice-performing general-purpose notebook. Sometimes that'...
0%
pcworld.com_techhive.com
Updated:
2014-05-24 01:56:51
Starting at $1399, Fujitsus LifeBook T1010 delivers on some of the promises of an all-purpose laptop. With solid general-use performance--and Tablet PC functionality--its built to move with you. However, the less-than-stellar display, tinny audio, an...
Good Excellent tactile feel on the keyboard, Overall solid build quality...
Bad Mediocre screen...
75%
computershopper.com
Updated:
2014-05-24 01:56:51
For those who are put off by tablet PCs with small screens and big price tags, the Fujitsu LifeBook T1010 might be just the ticket. Starting at $1,299 (though we tested the $1,399 version, with Vista Business), this convertible sports a m...
Good Bright, roomy screen; zippy Penryn CPU and DDR3 RAM; affordable; built-in DVD drive; good performance; average battery life...
Bad Heavy when used in slate mode; doesnt include active digitizer; mediocre performance in tablet mode...
64%
Ruggedpcreview.com
Updated:
2014-05-24 01:56:51
In July of 2008 Fujitsu Computer Systems Corporation introduced the LifeBook T1010 Tablet PC convertible as part of an announcement that also included another T-Series Tablet PC convertible, the LifeBook T5010, and a number of new and updated notebooks...
0%
Brand Image Article code product Stock Price from
Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8100 12.1" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8100 12.1" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business
(show image)
LKN:GBR-250200-014 LIFEBOOK T4220 0.00
(excl. VAT)
0 (incl. VAT)