location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BFG Tech Check ‘BFG Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFGE98512GTXPOCE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFGE98512GTXPOCE
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘BFG Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BFG Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:45:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 9800 GTX+ GDDR3
  • - 2560 x 1600 pixels 256 bit 2250 MHz PCI Express 2.0
  • - DVI-I ports quantity: 2
  • - DirectX version: 10 OpenGL version: 2.1
Long product name BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3 :
The short editorial description of BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3

BFGE98512GTXPOCE - GeForce 9800 GTX+, 512MB, 256-bit, GDDR3, PCI Express 2.0
More>>>
Short summary description BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3:
This short summary of the BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

BFG Tech BFGE98512GTXPOCE, GeForce 9800 GTX+, GDDR3, 256 bit, 2250 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3:
This is an auto-generated long summary of BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3 based on the first three specs of the first five spec groups.

BFG Tech BFGE98512GTXPOCE. Graphics processor: GeForce 9800 GTX+, Processor frequency: 760 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2250 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 15:03:10
Uk has collected 1 expert review for BFG Tech BFGE98512GTXPOCE graphics card GeForce 9800 GTX+ GDDR3 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 15:03:10
As can be discerned from the name, the 9800 GTX+ OC is a slightly enhanced version of the 9800 GTX graphics card. The original 9800 was itself a tilt on the familiar G92 range - the technology found in the now positively mediaeval 8800 GT and GTS 51...
Bottom line There really isn’t much revolutionary about the 9800 GTX+. Neither is it likely to be around for much longer. However, its price is currently very competitive, and for those looking for a great graphics card at the £150 level, or for something...
80%
Brand Image Article code product Stock Price from
BFG Tech

BFG Tech BFGE73512GT graphics card GDDR2
(show image)
BFGE73512GT BFGE73512GT 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech GeForce 8800 GTS OC 320MB PCIe GDDR3
(show image)
BFGE88320GTSOCE GeForce 8800 GTS OC 320MB PCIe 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE73512GTE graphics card GDDR2
(show image)
BFGE73512GTE BFGE73512GTE 0.00
(excl. VAT)
0 (incl. VAT)