location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(CF) to ZIF / LIF Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZIF2CF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828024 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:05:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime.
Long product name StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter :
The short editorial description of StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter

Compact Flash (CF) to ZIF / LIF Adapter
More>>>
StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter:
The official marketing text of StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter as supplied by the manufacturer

The ZIF2CF Compact Flash (CF) to ZIF / LIF Adapter offers a simple, do-it-yourself Solid State storage solution that can be used in place of a small form factor 1.8" ZIF/LIF hard drives.

This innovative device provides users with a convenient way to take advantage of the benefits of solid state storage using a standard Compact Flash card - including silent operation and less heat production. Plus, it's small form factor design makes the ZIF2CF Compact Flash to ZIF/LIF Adapter a perfect fit in virtually any application, including as a replacement drive for many portable devices, including the Apple iPOD, and small notebooks using 1.8" hard drives. Also can be used in digital signage applications.

The StarTech.com Advantage
-Easily insert CF card and swap hard drive.
-Quick and driver free installation.
-Use your Compact Flash(CF) cards to be used as a bootable 1.8" IDE hard drive.

Short summary description StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter:
This short summary of the StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com (CF) to ZIF / LIF Adapter, CompactFlash, 1x 50-pin, Type I & II CompactFlash / MicroDrive, 1x ZIF/LIF 40-pin, 2.13" (54 mm), 2.76" (70 mm), 0.236" (6 mm), 0.564 oz (16 g)

Long summary description StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter:
This is an auto-generated long summary of StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com (CF) to ZIF / LIF Adapter. Host interface: CompactFlash, Connector(s): 1x 50-pin, Type I & II CompactFlash / MicroDrive, 1x ZIF/LIF 40-pin. Width: 2.13" (54 mm), Depth: 2.76" (70 mm), Height: 0.236" (6 mm). Package weight: 2.12 oz (60 g)

Ports & interfaces
Host interface *
CompactFlash
Connector(s)
1x 50-pin, Type I & II CompactFlash / MicroDrive, 1x ZIF/LIF 40-pin
Weight & dimensions
Width
2.13" (54 mm)
Weight & dimensions
Depth
2.76" (70 mm)
Height
0.236" (6 mm)
Weight
0.564 oz (16 g)
Packaging data
Package weight
2.12 oz (60 g)
Country Distributor
United Kingdom 1 distributor(s)