location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3520U2
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA
  • - Number of storage drives supported: 2
  • - Silver
Guarantee: 1 year warranty
Long product name StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered :
The short editorial description of StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered

InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure
More>>>
StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered:
The official marketing text of StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered as supplied by the manufacturer

Supporting the latest generation of hard drive storage up to Terabyte (1TB) SATA hard drives, the SAT3520U2 InfoSafe USB 2.0 Dual 3.5" SATA JBOD hard drive enclosure is a perfect solution for applications requiring enhanced add-on storage capacity. It allows two 3.5" drives to be installed within the enclosure for operation as two distinct drives or as one large (concatenated) drive up tp 2 Terabytes capacity.

Short summary description StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered:
This short summary of the StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure, Serial ATA, Silver

Long summary description StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered:
This is an auto-generated long summary of StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure Silver USB powered based on the first three specs of the first five spec groups.

StarTech.com InfoSafe USB 2.0 Dual 3.5" SATA JBOD Enclosure. Number of storage drives supported: 2, Supported storage drive interfaces: Serial ATA. Product color: Silver

Storage
Number of storage drives supported *
2
Supported storage drive interfaces *
Serial ATA
Total storage capacity
2 TB
Ports & interfaces
Interface
USB B
Design
Product color *
Silver
Material
Aluminum & Plastic
Performance
Plug and Play
Yes
Weight & dimensions
Width
2.91" (74 mm)
Height
2.95" (75 mm)
Weight
2.2 lbs (1 kg)
Other features
Compatible operating systems
Windows 2000/MI/XP/Vista MAC OS X+ / Linux 2.4.1.0+
Technical details
USB powered
Yes