location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-F262X DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-F262X show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 15:34:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw Short throw projector
  • - DLP 2600 ANSI lumens
  • - Lamp
  • - XGA (1024x768)
  • - Screen size compatibility: 300
  • - 2 W
  • - 303 W
Long product name Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768) :
The short editorial description of Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768)

PG-F262X DLP MultiMedia-Projector, 2600 ANSI lumen, XGA(1024x768), 2200:1, 29dB, 2.9kg, lamp 230W
More>>>
Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768):
The official marketing text of Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Designed for educational and corporate settings requiring high brightness, high image quality and performance at an affordable price, the BrilliantColor™ DLP® PG-F262X provides 2600 ANSI Lumens, 2200:1 contrast ratio and XGA native resolution. With its HDCP compliant DVI-I input (for secure and virtually noise-free digital or analog connection) and full complement of inputs and outputs (including RGB loop-through, stereo variable audio line output and RS-232C), the compact and lightweight (6.4 lb.) projector is ideal for both "portable" use as well as higher-end integration. Includes storage bag as well as RS-232C control adapter.

Short summary description Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768):
This short summary of the Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-F262X DLP, 2600 ANSI lumens, DLP, XGA (1024x768), 15 - 110 kHz, 45 - 85 Hz, Lamp

Long summary description Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Sharp PG-F262X DLP data projector Short throw projector 2600 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp PG-F262X DLP. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 230 W. Throw ratio: 1.8 - 2.1:1. Serial interface type: RS-232. Noise level: 35 dB, Dot clock scanning frequency: 170 MHz

Projector
Screen size compatibility *
300
Projector brightness *
2600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Horizontal scan range
15 - 110 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Lamp power
230 W
Lens system
Throw ratio
1.8 - 2.1:1
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Ports & interfaces
DVI port *
Yes
Features
Dot clock scanning frequency
170 MHz
Noise level *
35 dB
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Power
Power consumption (typical) *
303 W
Packaging content
Handheld remote control *
Yes
Other features
Audio input
3.5mm
RS-232 ports
1
Weight (imperial)
6.4 lbs
Country Distributor
United Kingdom 1 distributor(s)