location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Mini 3D Black 4.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 3D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5075E-1SPB
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Mini 3D Black 4.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.0 channels 40 W
  • - Soundbar speaker RMS power: 40 W
  • - Black
  • - Wired & Wireless Bluetooth
Guarantee: 2 year
Long product name Toshiba Mini 3D Black 4.0 channels 40 W :
The short editorial description of Toshiba Mini 3D Black 4.0 channels 40 W

4 ch., 4 x 10W, 4 Ohms, 95 - 19000 Hz, 850 g, Black
More>>>
Short summary description Toshiba Mini 3D Black 4.0 channels 40 W:
This short summary of the Toshiba Mini 3D Black 4.0 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Mini 3D, 4.0 channels, 40 W, 40 W, 4 Ω, 10%, 2.01" (5.1 cm)

Long summary description Toshiba Mini 3D Black 4.0 channels 40 W:
This is an auto-generated long summary of Toshiba Mini 3D Black 4.0 channels 40 W based on the first three specs of the first five spec groups.

Toshiba Mini 3D. Audio output channels: 4.0 channels, RMS rated power: 40 W. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Product color: Black, Recommended usage: Laptop. Connectivity technology: Wired & Wireless. Power source: AC

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:46:39
Uk has collected 18 expert reviews for Toshiba Mini 3D Black 4.0 channels 40 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
homecinemachoice.com
Updated:
2014-01-03 17:46:39
Dinkier than a corgi dog and looking less refined than a crate of raw sugar beet, in soundbar country the SBM1W is more Margate than Monte Carlo – and with just 40W of power, plus the 20W wired subwoofer, in home cinema terms the SB1MW is almost an irrele...
80%
macworld.co.uk
Updated:
2014-01-03 17:46:39
The Toshiba SBM1W Mini 3D Sound Bar is an affordable Bluetooth wireless speaker that's suitable for iPad and iPhone owners. Here's our Toshiba SBM1W Mini 3D Sound Bar review. Like the Orbitsound M9, Toshiba’s SBM1W is a 2.1-channel wireless speaker sy...
Good Strong bass sound; Bluetooth wireless with multiple audio inputs...
Bad Higher frequencies could be more detailed...
60%
pcadvisor.co.uk
Updated:
2014-01-03 17:46:39
The Mini 3D is so small, it will fit easily on a shelf underneath your TV. The simple black design is accented with silver buttons on top for power, volume, input and Bluetooth. In the box you'll also find a small, passive subwoofer. See all audio rev...
Bottom line The Mini 3D soundbar has an impressive amount of power for its tiny size and sounds good in its 3D mode. There's also a good range of inputs and Bluetooth is a welcome extra. However, its sound is unbalanced and with no adjustment beyond basic pre-sets...
60%
trustedreviews.com
Updated:
2014-01-03 17:46:39
The whole point of a soundbar is to provide powerful home cinema sound without taking up lots of your precious living room space. But with the SBM1W, Toshiba has taken that idea to the extreme – it's a soundbar that's been shrunk down to the size of a sp...
Good Surprisingly fulsome sound, Spacesaving design, Bluetooth music streaming...
Bad Rudimentary operating system, Harsh and strained when pushed, Subwoofer not wireless...
Bottom line The idea of offering big home cinema sound from a small box is appealing, and in most areas Toshiba executes it brilliantly – the soundbar itself is stylish and compact, with similar dimensions to an iPod speaker or clock radio, making it easy to squeeze...
80%
itproportal.com
Updated:
2014-01-03 17:46:39
The SBM1W soundbar system is something of a novelty. Like all soundbars its speakers and amplifiers are packed into a single box, which can be installed near your TV with minimum intrusion. But this unit is less than half the size of a regular soundbar, t...
Good Built, in Bluetooth, Surprisingly fulsome sound, Compact design...
Bad Awkward to use, Strains at loud volumes, Subwoofer not wireless...
Bottom line The SBM1W is an ideal sound system for anyone who's really pushed for space. With its compact form factor and built-in Bluetooth, convenience and space-saving are high on the agenda, plus its sound quality is loud and bassy enough to put your TV to shame...
80%
avforums.com
Updated:
2014-03-16 01:29:23
The Toshiba 3D Mini Soundbar enters a burgeoning market at an entry-level status but still promises to bolster the disappointing output of your flat-panel TV's speakers; and heaven knows, they could probably use it. It's a reflection of the fact that the...
60%
trustedreviews.com
Updated:
2014-06-27 03:43:41
What is the Toshiba Mini 3D Sound Bar II? Measuring just 290mm wide, Toshiba's compact speaker unit is about a third of the size of a regular soundbar, making it an ideal TV sound upgrade in rooms where space is tight. It's an updated version of last year...
Good Compact design takes up minimal space, Surprisingly large soundstage, Easy to set up and use, Good range of features and connections...
Bad Lacks the detail of the best soundbars, Slightly boomy bass and harshness at loud volumes, No front display panel...
Bottom line It can't trump the best soundbars on audio quality, but Toshiba's much-improved Mini 3D Sound Bar II will grace your living room with its compact design, decent features and surprisingly big sound. Next, try our best surround sound system round-up...
80%