Lexmark logo

Lexmark Z2420 inkjet printer Color 4800 x 1200 DPI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80146
Info modified on:
04 Apr 2019, 09:05:30
Long product name Lexmark Z2420 inkjet printer Color 4800 x 1200 DPI:

Z2420 - printing wireless

Lexmark Z2420 inkjet printer Color 4800 x 1200 DPI:

Experience the convenience of printing wireless with the Z2420! Compatible with 802.11g/b, enjoy high-quality printing from virtually anywhere in your home over your secure wireless network.* Print fast -- up to 25 ppm black and 18 ppm colour**. Also, create brilliant photos with optional 6-colour printing and professional quality text and graphics with up to 4800 dpi.

*Printer designed to utilize your network's security (WEP, WPA and WPA2) and broadcast range.

**Printing in draft mode and excluding time to first page print.

Short summary description Lexmark Z2420 inkjet printer Color 4800 x 1200 DPI:

Lexmark Z2420, Color, 4800 x 1200 DPI, 25 ppm

Long summary description Lexmark Z2420 inkjet printer Color 4800 x 1200 DPI:

Lexmark Z2420. Color. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.