Motorola logo

Motorola Bluetooth Headset H375 Wireless Pink

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109000
Info modified on:
12 Nov 2019, 15:23:12
Long product name Motorola Bluetooth Headset H375 Wireless Pink:

Bluetooth Headset H375

Motorola Bluetooth Headset H375 Wireless Pink:

The simple design of the Motorola H375 combines essential functionality an ease of use with style and comfort. The H375 provides exceptional comfort and user-friendly functions at an affordable price. The separate on/off and call buttons and battery check feature enable wireless convenience and hassle free connections. It is universally compatible with over 200 phone models from more then 15 brands.

Short summary description Motorola Bluetooth Headset H375 Wireless Pink:

Motorola Bluetooth Headset H375, Wireless, 0.494 oz (14 g), Headset, Pink

Long summary description Motorola Bluetooth Headset H375 Wireless Pink:

Motorola Bluetooth Headset H375. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.494 oz (14 g). Product color: Pink

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.