StarTech.com logo

StarTech.com PCIUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297874
Info modified on:
06 Sept 2024, 14:28:36
Guarantee:
Lifetime Warranty
Long product name StarTech.com PCIUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com 2 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA Power - Dual Port PCI USB 3 Controller Card

StarTech.com PCIUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Add 2 SuperSpeed USB 3.0 ports to a computer through a PCI slot

The PCIUSB3S22 2-Port PCI to USB 3.0 Card enables you to connect USB 3.0 peripherals to a PC through a legacy PCI host bus, which doubles the data transfer speeds when used with USB 3.0 peripherals than would be possible with a USB 2.0 host connection - up to 1.3 Gbps (PCI bus limit).

The card features an optional SATA power connection, which enables each port to supply up to 900mA of power to USB 3.0 bus-powered devices.

By supporting a legacy (PCI) host connection, the card adds updated peripheral connectivity, without having to upgrade to a PCIe-equipped motherboard or rely on the backward compatibility of USB 3.0 peripherals.

Guaranteed to provide reliable performance, the PCIUSB3S22 PCI USB 3.0 card is backed by lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Faster transfer rates when used with USB 3.0 peripherals than a USB 2.0 host connection would permit (up to 1.3 Gbps, PCI bus limit)
- Suited for installation in Small Form Factor cases as well as in full profile systems
- Can support bus-powered USB devices

Short summary description StarTech.com PCIUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PCIUSB3S22, PCI, USB 3.2 Gen 1 (3.1 Gen 1), Red, NEC uPD720202, 5 - 50 °C, -25 - 70 °C

Long summary description StarTech.com PCIUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PCIUSB3S22. Host interface: PCI, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Red. Chipset: NEC uPD720202. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 4.84" (123 mm), Depth: 2.2" (56 mm), Height: 0.394" (10 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.