location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46" BL702 Full High Definition LED TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46BL702B
Category: Hospitality TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 46"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 12 ms
  • - DVB-C, DVB-T NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 400 x 400 mm
  • - 81 W
Long product name Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W :
The short editorial description of Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W

46" LED FHD, 1920 x 1080px, 16:9, 400 cd/m2, 12 ms, 3000000:1, HDMI, USB, Black
More>>>
Short summary description Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W:
This short summary of the Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 46BL702B, 46", Full HD, 1920 x 1080 pixels, 16:9, 400 cd/m², Edge-LED

Long summary description Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W:
This is an auto-generated long summary of Toshiba 46BL702B hospitality TV 46" Full HD 400 cd/m² Black 20 W based on the first three specs of the first five spec groups.

Toshiba 46BL702B. Display diagonal: 46", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: AVC, AVI, DAT, H.264, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, VOB, XVID, Audio formats supported: AAC, HE-AAC, LPCM, MP3, MP4, Teletext: 1000 pages. RMS rated power: 20 W, Audio system: NICAM, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 81 W, Power consumption (standby): 0.28 W, Power consumption (max): 135 W

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:42:49
Uk has collected 1 expert review for Toshiba 46" BL702 Full High Definition LED TV and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2018-06-01 09:42:48
Toshiba's back in the spotlight with a new mid-range 46" LCD TV, the 46BL702. The Toshiba 46BL702 is a TV for people who don't need all the latest bells and...
Good Good contrast (3040:1), Good black level (0.07 cd/m²)...
Bad Mediocre sound, Image settings not amazing, Media player doesn't support many file types...
Bottom line The Toshiba 46BL702 is a pretty good TV—for the price. It would be better without the gamma and colour issues...
60%
techradar.com
Updated:
2013-06-26 18:37:53
With the UK now totally digital and Freeview HD transmitters creeping into most major regions, who would buy a TV with just a bog standard digital tuner? Considering its Full HD resolution and super-slim appearance, we can only imagine that this, Toshiba'...
Good Connectivity, Blu, ray image quality, Tactile remote control, Digital file handling...
Bad Lacks HD digital channels, Clunky Freeview EPG, Crushed black levels, Some LED light leakage, Motion blur...
Bottom line Although dogged by motion blur and a generally poor handling of standard definition sources, Toshiba's back-to-basics 40BL702B might appeal to Virgin Media, BT Vision and Sky subscribers with no wish for Freeview HD or smart TV, although when judged on p...
60%
techradar.com/au/
Updated:
2014-04-13 02:46:59
With the UK now totally digital and Freeview HD transmitters creeping into most major regions, who would buy a TV with just a bog standard digital tuner? Considering its Full HD resolution and super-slim appearance, we can only imagine that this, Toshiba'...
Good Connectivity, Bluray image quality, Tactile remote control, Digital file handling...
Bad Lacks HD digital channels, Clunky Freeview EPG, Crushed black levels, Some LED light leakage, Motion blur...
Bottom line Different people want different things from a flatscreen telly, and the Toshiba 40BL702B has been specified to appeal to those only after the basics. Reasonably slim and uncontroversially designed, it does away with smart TV, 3D and even Freeview HD, and...
60%
trustedreviews.com
Updated:
2013-07-01 03:30:00
No big-name TV brand is as adept at breaking price barriers right now as Toshiba. A fact underlined in bold, red marker pen today by the arrival of the brand's 32BL702: a 32in LCD TV with LED lighting and multimedia playback support that can be yours for...
Good Exceptionally cheap, Reasonably easy on the eye, Colours and contrast generally good...
Bad Severe backlight consistency flaw, No Freeview HD tuner, Feeble sound...
50%
Country Distributor
United Kingdom 1 distributor(s)