BFG Tech BFGE96512GTOCE graphics card GeForce 9600 GT GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17857
Info modified on:
07 Apr 2020, 09:45:28
Long product name BFG Tech BFGE96512GTOCE graphics card GeForce 9600 GT GDDR3:

BFGE96512GTOCE - GeForce 9600 GT, 512MB, 256-bit, GDDR3, PCI Express 2.0

Short summary description BFG Tech BFGE96512GTOCE graphics card GeForce 9600 GT GDDR3:

BFG Tech BFGE96512GTOCE, GeForce 9600 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description BFG Tech BFGE96512GTOCE graphics card GeForce 9600 GT GDDR3:

BFG Tech BFGE96512GTOCE. Graphics processor: GeForce 9600 GT, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.