location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX8400GS-TD512EH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX8400GS-TD512EH show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 09:57:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 8400 GS GDDR2
  • - 2048 x 1536 pixels 128 bit 533 MHz 6.4 Gbit/s PCI Express x16
  • - DVI-D ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.0
Long product name MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2 :
The short editorial description of MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2

NX8400GS-TD512EH - 512Mb - 533Mhz
More>>>
MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2:
The official marketing text of MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2 as supplied by the manufacturer

MSI graphics cards offer the HDMI functionality to provide access to premium digital content. HDMI enables gaming enthusiasts to seamlessly connect to their LCD monitor to bring the ultimate multimedia experience. (Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector.)

Questing for a system which possesses ultimate multimedia performance and silent operation, MSI Dual CoreCell comes with the perfect signal purification ability, which is necessary for higher multimedia quality and system performance.

MSI Vivid is an easy tool to enhance " image quality ". It can helps users to get better image quality in viewing " Digital photos, document & games "
-Vivid brings the easiest way to optimize graphic quality.
-Colorize your vision when browsing digital photos!!!
-Sharpen characters edge!!!
-Enhance contrast when playing game!!!

MSI DOT Express Technology is the most advanced Dynamic Overclocking Technology Express enabling supreme overclocking, cooling and de-noise performance. It is an advanced overclocking engine, designed to deliver up to 10% extra performance and greatly enhances the synchronized GPU & DDR performance.

The MSI StarOSD is a very helpful utility for the avid PC gamers. Users can easily access the StarOSD to adjust the contrast, brightness, overclocking and temperature according to each user's individual preference.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

The NVIDIA GeForce 9 Series graphics card supports HDMI with audio integration solution. With a DVI-to-HDMI adapter and an extra signal cord through the bracket, audio source from sound card(S/PDIF) can be integrated into HDMI interface by simply plugging the cord into the pinhead located on graphics card. Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector.

Short summary description MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2:
This short summary of the MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX8400GS-TD512EH, GeForce 8400 GS, GDDR2, 128 bit, 533 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2:
This is an auto-generated long summary of MSI NX8400GS-TD512EH graphics card GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

MSI NX8400GS-TD512EH. Graphics processor: GeForce 8400 GS, Processor frequency: 459 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 533 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive

Brand Image Article code product Stock Price from
BFG Tech

BFG Tech BFGE86512GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86512GTOCFE BFGE86512GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)