location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB PC2-5300 667 MHz DDR2 SODIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2000
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:05:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB :
The short editorial description of Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB

2GB PC2-5300 667 MHz DDR2 SODIMM
More>>>
Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB:
The official marketing text of Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB as supplied by the manufacturer

Help improve the overall performance of your ThinkCentre® and ThinkPad® systems with 1GB and 2GB PC2-5300 667MHz DDR2 SDRAM TopSeller memory upgrades. PC2-5300 DDR2 SDRAM enables up to six times the performance of traditional SDRAM(2). Adding additional memory is a cost-effective way to help boost your system performance and enhance your ability to run more programs simultaneously.

Short summary description Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB:
This short summary of the Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM, 2 GB, 1 x 2 GB, DDR2

Long summary description Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB:
This is an auto-generated long summary of Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM memory module 1 x 2 GB based on the first three specs of the first five spec groups.

Lenovo 2GB PC2-5300 667 MHz DDR2 SODIMM. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2

Features
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR2
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.68" (68 mm)
Depth
1.26" (32 mm)
Height
0.157" (4 mm)
Weight
0.705 oz (20 g)
Other features
Memory technology
PC2-5300
Number of pins
200
Brand Image Article code product Stock Price from
CoreParts

CoreParts MMI0009/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz
(show image)
MMI0009/2G MMI0009/2G 0.00
(excl. VAT)
0 (incl. VAT)