location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9520 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA9520 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774353 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA9520 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances.
  • - Hot pluggable - add or remove computers without having to power down the switch.
  • - Lifetime firmware upgrades.
  • - Superior video quality - supports resolution of up to 1280 x 1024 within the distance of up to 40m (130'); DDC2B.
  • - Built in ASIC for greater reliability and compatibility.
  • - CPU module designed with automatic conversion to allow for flexible interface combinations (PS/2, USB) to control all computer types (PC).
  • - Compact size
  • - Note: Not Compatible with Matrix KVM Switch KM0832/KM0432/KM0216.
Long product name ATEN KA9520 KVM cable Black :
The short editorial description of ATEN KA9520 KVM cable Black

PS/2 VGA KVM Adapter
More>>>
ATEN KA9520 KVM cable Black:
The official marketing text of ATEN KA9520 KVM cable Black as supplied by the manufacturer

The Altusen PS/2 CPU adapters connect KVM cables to the PS/2 console ports of the servers. Those adapters are light and in small form factor, fit perfectly into most of the rack-mount or desktop servers.

Short summary description ATEN KA9520 KVM cable Black:
This short summary of the ATEN KA9520 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9520, PS/2, PS/2, VGA, Black, RJ-45, Male/Female

Long summary description ATEN KA9520 KVM cable Black:
This is an auto-generated long summary of ATEN KA9520 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA9520. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Weight: 4.23 oz (120 g). Dimensions (WxDxH): 1.69 x 3.54 x 0.906" (43 x 90 x 23 mm)

Performance
Product color
Black
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
RJ-45
Performance
Connector gender
Male/Female
Material
Plastic
Packaging data
Weight
4.23 oz (120 g)
Other features
Dimensions (WxDxH)
1.69 x 3.54 x 0.906" (43 x 90 x 23 mm)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)