location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port IEEE-1394 FireWire PCI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI13942
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:04:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime.
Long product name StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter :
The short editorial description of StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter

2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit
More>>>
StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter:
The official marketing text of StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter as supplied by the manufacturer

Harness the power of FireWire with StarTech.com’s PCI1394_2 digital video editing kit. This complete kit allows you to connect iPods, MP3 players, portable drives, digital camcorders and more to your desktop computer. As well, the card supports hot-swapping, so you’ll be able to plug, unplug, and swap your FireWire peripherals with ease. The kit includes a FireWire cable and a copy of ULEAD's VideoStudio SE Basic video editing software, making it easy to capture and edit video from your digital video camcorder. Installation is a breeze with the option of using a PCI 5V / PCI-X 3.3V slot.

Guaranteed to work with both PCs and Macs, the PCI1394_2 is backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.
WHQL Certified - Designed to work with Microsoft Windows XP

Currently there are two versions of the PCI1394_2 available . The functionality is identical on both cards with two external 1394a ports and one internal 1394a port. The differences are only in the appearance of the card and the type of external ports (See Technical Specifications and Web Gallery photos for more details).

Short summary description StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter:
This short summary of the StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port IEEE-1394 FireWire PCI, PCI, Microsoft WHQL, CE, FCC, VIA VT6307, 4.72" (120 mm), 2.4" (61 mm), Windows 2000/XP/Server 2003/Vista. Mac OS 8.6.

Long summary description StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2 Port IEEE-1394 FireWire PCI. Host interface: PCI. Certification: Microsoft WHQL, CE, FCC. Chipset: VIA VT6307. Depth: 4.72" (120 mm), Height: 2.4" (61 mm). Compatible operating systems: Windows 2000/XP/Server 2003/Vista. Mac OS 8.6., Compliance industry standards: PCI 2.1, IEEE 1394, IEEE 1394a, OHCI

Ports & interfaces
Host interface *
PCI
Design
Certification
Microsoft WHQL, CE, FCC
Features
Chipset
VIA VT6307
Weight & dimensions
Depth
4.72" (120 mm)
Height
2.4" (61 mm)
Logistics data
Case or master carton quantity
45 pc(s)
Other features
Ports quantity
2
I/O ports
1 - FireWire 6-pin; 1 - FireWire 4-pin
Compatible operating systems
Windows 2000/XP/Server 2003/Vista. Mac OS 8.6.
Compliance industry standards
PCI 2.1, IEEE 1394, IEEE 1394a, OHCI
Package weight (imperial)
0.49 lbs
PCI Bus
PCI 3.3v/5v