Cisco logo

Cisco 819 Cellular network router

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54725
Info modified on:
14 Mar 2024, 17:55:47
Guarantee:
1-year limited hardware warranty
Long product name Cisco 819 Cellular network router:

Non-Hardened 4G LTE 2.0 Machine-to-Machine Integrated Services Router, w / MDM9200 f / EUROPE, LTE 800/900/1800/ 2100/2600 MHz, 900/2100 MHz UMTS/HSPA

Short summary description Cisco 819 Cellular network router:

Cisco 819, Cellular network router, Industrial, 10,100 Mbit/s, Edge, GPRS, GSM, HSPA+, LTE, UMTS, 900,1900 MHz, 115.2 Kbit/s

Long summary description Cisco 819 Cellular network router:

Cisco 819. Device type: Cellular network router, Market positioning: Industrial. Ethernet LAN data rates: 10,100 Mbit/s. Data network: Edge, GPRS, GSM, HSPA+, LTE, UMTS, UMTS bands supported: 900,1900 MHz. Baud rate: 115.2 Kbit/s. Authentication method: RADIUS, TACACS+

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.