location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC Fusion 1000L Cold laminator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fusion 1000L A4 Laminator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4400744 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252330312
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GBC 4400744 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GBC Fusion 1000L Cold laminator Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cold laminator
  • - Maximum lamination width: 9.49" (24.1 cm)
  • - A4
  • - Black
Guarantee: Limited 2-year
Long product name GBC Fusion 1000L Cold laminator Black :
The short editorial description of GBC Fusion 1000L Cold laminator Black

Fusion 1000L A4 Laminator
More>>>
Short summary description GBC Fusion 1000L Cold laminator Black:
This short summary of the GBC Fusion 1000L Cold laminator Black data-sheet is auto-generated and uses the product title and the first six key specs.

GBC Fusion 1000L, 9.49" (24.1 cm), Cold laminator, A4, 75 µm, Pouch, 60 s

Long summary description GBC Fusion 1000L Cold laminator Black:
This is an auto-generated long summary of GBC Fusion 1000L Cold laminator Black based on the first three specs of the first five spec groups.

GBC Fusion 1000L. Maximum lamination width: 9.49" (24.1 cm), Type: Cold laminator, Format: A4. Package width: 16.3" (415 mm), Package depth: 5.91" (150 mm), Package height: 4.72" (120 mm)

Brand Image Article code product Stock Price from
GBC

GBC Fusion 5100L 1000 mm/min Black, Silver
(show image)
4400752 Fusion 5100L A3 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 5000L 1000 mm/min Black, Silver
(show image)
4400751 Fusion 5000L A3 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 3000L Cold laminator 500 mm/min Black
(show image)
4400749 Fusion 3000L A3 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 3000L Cold laminator 500 mm/min Black, Silver
(show image)
4400748 Fusion 3000L A4 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 1100L Cold laminator Black
(show image)
4400747 Fusion 1100L A3 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 1100L Cold laminator Black
(show image)
4400746 Fusion 1100L A4 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Fusion 1000L Cold laminator Black
(show image)
4400745 Fusion 1000L A3 Laminator 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Rollseal Ultima 35 Ezload 1000 mm/min Black, Blue
(show image)
1701640 RollSeal Ultima 35 Ezload EU 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC Heatseal ProSeries 4500LM Hot laminator 800 mm/min Silver
(show image)
1700520 Heatseal Proseries 4500LM Laminator 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)