IBM logo

IBM Memory Kit 2GB (2x1GB) memory module DDR2 800 MHz ECC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19592
Info modified on:
07 Nov 2017, 04:14:12
Long product name IBM Memory Kit 2GB (2x1GB) memory module DDR2 800 MHz ECC:

Memory Kit 2GB (2x1GB)

Short summary description IBM Memory Kit 2GB (2x1GB) memory module DDR2 800 MHz ECC:

IBM Memory Kit 2GB (2x1GB), 2 GB, 2 x 1 GB, DDR2, 800 MHz

Long summary description IBM Memory Kit 2GB (2x1GB) memory module DDR2 800 MHz ECC:

IBM Memory Kit 2GB (2x1GB). Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6, ECC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.