location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 2.4GHz 14dBi Directional Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 14dBi Directional Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2414A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364052041
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:32:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 2.4GHz 14dBi Directional Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name TP-Link 2.4GHz 14dBi Directional Antenna network antenna :
The short editorial description of TP-Link 2.4GHz 14dBi Directional Antenna network antenna

TL-ANT2414A - 14dBi 2.4GHz, 50 Ω
More>>>
TP-Link 2.4GHz 14dBi Directional Antenna network antenna:
The official marketing text of TP-Link 2.4GHz 14dBi Directional Antenna network antenna as supplied by the manufacturer

Features:
- 14dBi directional operation boosts your signal to a further distance in a specific direction.
- Features 100cm CFD-200 low loss cable for flexible deployment.
- RP-SMA Male connector, works with most of access points / wireless routers.
- Provides easy installation mounting kits.

Short summary description TP-Link 2.4GHz 14dBi Directional Antenna network antenna:
This short summary of the TP-Link 2.4GHz 14dBi Directional Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 2.4GHz 14dBi Directional Antenna, 14 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, 60°, 76°

Long summary description TP-Link 2.4GHz 14dBi Directional Antenna network antenna:
This is an auto-generated long summary of TP-Link 2.4GHz 14dBi Directional Antenna network antenna based on the first three specs of the first five spec groups.

TP-Link 2.4GHz 14dBi Directional Antenna. Antenna gain level (max): 14 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.92: 1, Cable length: 39.4" (1 m). Width: 9.45" (240 mm), Depth: 9.45" (240 mm), Height: 1.57" (40 mm)

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g
Impedance
50 Ω
Horizontal beam width
60°
Vertical beam width
76°
Antenna gain level (max) *
14 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.92: 1
Cable length
39.4" (1 m)
Cable type
CFD-200
Features
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
9.45" (240 mm)
Depth
9.45" (240 mm)
Height
1.57" (40 mm)
Brand Image Article code product Stock Price from
TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna
(show image)
TL-ANT2414B 2.4GHz 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi TP-Link TL-ANT2412D network antenna Omni-directional antenna N-type 12 dBi
(show image)
TL-ANT2412D V1 2.4GHz 12dBi Outdoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)