location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7045A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 10:34:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 Jul 2005
Product end of life date
Bullet Points HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 14 ppm
  • - Mono copying Color scanning
  • - Internal memory: 8 MB
  • - 19.2 lbs (8.73 kg)
Guarantee: 1 year
Long product name HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm :
The short editorial description of HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm

14 ppm, 12cpm, 25 - 200%, TWAIN, 600 dpi, 302W, 8.73 kg
More>>>
HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm:
The official marketing text of HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm as supplied by the manufacturer

The HP LaserJet 1220 allows you to copy and send documents direct from the desktop by e-mail and to the web.The fast, reliable personal laser printer for business users needing professional results in any size office or at home.

Short summary description HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm:
This short summary of the HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1220, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm:
This is an auto-generated long summary of HP LaserJet 1220 Laser A4 1200 x 1200 DPI 14 ppm based on the first three specs of the first five spec groups.

HP LaserJet 1220. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
12 cpm
Copier resize
25 - 200%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
ADF scanner
Scan to
E-mail, File, OCR
Input color depth
24 bit
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 2
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
B5, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
30 - 75 g/m²
Performance
Card reader integrated
No
Internal memory *
8 MB
Sound pressure level (printing)
56 dB
Design
Product color *
White
Market positioning *
Home & office
Power
Power consumption (max)
284 W
Power consumption (average operating)
302 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
16.3" (415 mm)
Depth
19.2" (487 mm)
Height
16.4" (417 mm)
Weight
19.2 lbs (8.73 kg)
Packaging content
Drivers included
Yes
Country Distributor
United Kingdom 1 distributor(s)