location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B121-000 AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Extender Equalizer, Repeater for Video & Audio 1920 x 1200 at 60Hz / 1080p (Displayport F/F), Up to 45.72 m (150-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B121-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175502 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:35:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B121-000 AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter 1920 x 1080 pixels Black
  • - Maximum transfer distance: 1801.2" (45.8 m)
  • - DC-in jack
Guarantee: 1-year limited warranty
Long product name Tripp Lite B121-000 AV extender AV transmitter Black :
The short editorial description of Tripp Lite B121-000 AV extender AV transmitter Black

DisplayPort Extender Equalizer, Repeater for Video & Audio 1920 x 1200 at 60Hz / 1080p (Displayport F/F), Up to 45.72 m (150-ft.)
More>>>
Tripp Lite B121-000 AV extender AV transmitter Black:
The official marketing text of Tripp Lite B121-000 AV extender AV transmitter Black as supplied by the manufacturer

Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920 x 1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz, as well as a maximum distance of 45.72 m (150-ft.) from the source. Use P580-Series Displayport cables in most applications. When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) video signal more than 30.5 m (100-ft.), use cable made with 24Awg wiring. (Available from Tripp Lite as a custom order) Simply connect the longer cable between the source and the B121-000, and the shorter cable (4.88 m (16 ft. or less) between the adapter and the monitor. Software or drivers are not required. Built-in Equalization control to adjust the video image. HDCP compliant.

- Extend a Displayport signal up to 45.72 m (150-ft.) from the source
- Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p.
- When extending a 1920 x 1200 @ 60Hz (or 1080p @ 60Hz) signal more than 30.5 m (100 ft.), use cable made with 24Awg wiring
- Built-in Equalization control to adjust the video image
- Displayport v1.1a compliant

- Extend a Displayport signal up to 45.72 m (150-ft.) from the source
- Supports computer video resolutions up to 1920 x 1200 @ 60Hz, and HD resolutions up to 1080p @ 60Hz
- Use P580-Series Displayport Cables
- When extending a 1920x1200 @ 60Hz (or 1080p @ 60Hz) video signal more than 30.5 m (100-ft.), use a cable made with 24Awg wiring (Available from Tripp Lite as a custom order)
- Built-in Equalization control to adjust the video image
- HDCP compliant

Short summary description Tripp Lite B121-000 AV extender AV transmitter Black:
This short summary of the Tripp Lite B121-000 AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B121-000, 1920 x 1080 pixels, AV transmitter, 1801.2" (45.8 m), Black

Long summary description Tripp Lite B121-000 AV extender AV transmitter Black:
This is an auto-generated long summary of Tripp Lite B121-000 AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Tripp Lite B121-000. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 1801.2" (45.8 m). Operating voltage: 240 V, Current: 0.5 A, Power requirements: 100-240V, 50/60Hz. Width: 2.5" (63.5 mm), Depth: 2" (50.8 mm), Height: 0.902" (22.9 mm). Package width: 2.25" (57.2 mm), Package depth: 7.2" (182.9 mm), Package height: 6" (152.4 mm). Master (outer) case width: 13.4" (340.4 mm), Master (outer) case length: 22.7" (576.6 mm), Master (outer) case height: 9" (228.6 mm)

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
1801.2" (45.8 m)
LED indicators
Yes
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Product color
Black
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
240 V
External power adapter
Yes
Current
0.5 A
Power requirements
100-240V, 50/60Hz
Weight & dimensions
Width
2.5" (63.5 mm)
Depth
2" (50.8 mm)
Height
0.902" (22.9 mm)
Weight
1.76 oz (50 g)
Packaging data
Package width
2.25" (57.2 mm)
Package depth
7.2" (182.9 mm)
Package height
6" (152.4 mm)
Package weight
9.52 oz (270 g)
Packaging content
Manual
Yes
Technical details
Connector type
Display Port
Number of connectors
2
Country of origin
Taiwan
Logistics data
Master (outer) case width
13.4" (340.4 mm)
Master (outer) case length
22.7" (576.6 mm)
Master (outer) case height
9" (228.6 mm)
Master (outer) case weight
13.5 lbs (6.12 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175509
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPH2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-110-BD AV extender AV repeater Black Tripp Lite B127A-110-BD AV extender AV repeater Black
(show image)
B127A-110-BD B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)