location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS174 video splitter DVI 4x DVI-D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS174
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS174 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003707 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS174 video splitter DVI 4x DVI-D
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Displays DVI audio/video to multiple DVI-compatible monitors or projectors
  • - Superior video quality - up to 2560 x 1600 @ 60 Hz including 2K-resolution (2048 x 2048 @ 60 Hz)
  • - Cascadable to 3 levels – provides up to 64 video signals
  • - Audio enabled
  • - Features RS-232 serial port for command controls
  • - RS-232 Chain Control – use RS-232 commands to control cascaded devices via a DVI Cable
  • - EDID Expert – selects the optimum EDID settings via RS-232
  • - Note:
  • - * The VS174 AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
  • - ** HDCP is not supported
Long product name ATEN VS174 video splitter DVI 4x DVI-D :
The short editorial description of ATEN VS174 video splitter DVI 4x DVI-D

4-Port DVI Dual Link/Audio Splitter
More>>>
ATEN VS174 video splitter DVI 4x DVI-D:
The official marketing text of ATEN VS174 video splitter DVI 4x DVI-D as supplied by the manufacturer

The VS174 4-Port DVI Dual Link Splitter with Audio combines DVI quality video and audio, taking signals from an audio/ video source and replicating them to four audio/video outputs. This video splitter uses dual link technology, which offers high bandwidth capacity for added transmission power and faster refresh rates, thereby providing better video quality of viewing resolutions up to 2560 x 1600.

Short summary description ATEN VS174 video splitter DVI 4x DVI-D:
This short summary of the ATEN VS174 video splitter DVI 4x DVI-D data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS174, DVI, 4x DVI-D, DVI-D DL, 2560 x 1600 pixels, Black, Metal

Long summary description ATEN VS174 video splitter DVI 4x DVI-D:
This is an auto-generated long summary of ATEN VS174 video splitter DVI 4x DVI-D based on the first three specs of the first five spec groups.

ATEN VS174. Video port type: DVI, Video out: 4x DVI-D, Video in: DVI-D DL. Maximum resolution: 2560 x 1600 pixels, Product color: Black, Housing material: Metal. AC input voltage: 5.3 V, Power consumption (typical): 5.6 W. Dimensions (WxDxH): 3.46 x 8.27 x 2.19" (88 x 210 x 55.5 mm), Weight: 25.7 oz (730 g)

Ports & interfaces
Video port type *
DVI
Video in
DVI-D DL
Video out *
4x DVI-D
Video ports quantity *
5
Audio ports quantity
5
Serial ports quantity
1
DC-in jack
Yes
Features
Product color
Black
Housing material
Metal
Maximum resolution *
2560 x 1600 pixels
Power LED
Yes
Certification
RoHS
Power
AC input voltage
5.3 V
Power consumption (typical)
5.6 W
Weight & dimensions
Dimensions (WxDxH)
3.46 x 8.27 x 2.19" (88 x 210 x 55.5 mm)
Weight
25.7 oz (730 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Audio input
3.5mm
Audio output
3.5mm
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)