HP logo

HP ElitePad 900 G1 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104007
Info modified on:
14 Mar 2024, 19:48:37
Guarantee:
1-year standard parts and labor limited1-year limitedon primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties.
Long product name HP ElitePad 900 G1 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:

HP ElitePad 900 G1 Tablet

HP ElitePad 900 G1 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:








Short summary description HP ElitePad 900 G1 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:

HP ElitePad 900 G1, 10.1", 1280 x 800 pixels, 64 GB, 2 GB, Windows 8 Pro, Black, Silver

Long summary description HP ElitePad 900 G1 3G Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Pro Black, Silver:

HP ElitePad 900 G1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 24 oz (680 g). Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.