Trendnet logo

Trendnet K-205K KVM switch Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42101
Info modified on:
21 Oct 2022, 10:14:32
Long product name Trendnet K-205K KVM switch Blue:

2-Port PS/2 KVM Switch Kit

Short summary description Trendnet K-205K KVM switch Blue:

Trendnet K-205K, 2048 x 1536 pixels, Blue

Long summary description Trendnet K-205K KVM switch Blue:

Trendnet K-205K. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 10 s. Product color: Blue, Cable length: 47.2" (1.2 m), Certification: CE, FCC. Weight: 3 oz (85 g). Connectivity technology: Wired, Dimensions (WxDxH): 3.74 x 2.56 x 1.18" (95 x 65 x 30 mm), Compatible operating systems: DOS, Windows 3.x/95/98/ME/NT/2000/XP, Netware, Unix, Linux.

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.