location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trendnet TK-209K KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trendnet Check ‘Trendnet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-209K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK-209K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0710931304282 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Trendnet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trendnet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 14:16:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trendnet TK-209K KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Guarantee: 2-year limited warranty
Long product name Trendnet TK-209K KVM switch :
The short editorial description of Trendnet TK-209K KVM switch

2-Port USB KVM Switch Kit w/ Audio
More>>>
Short summary description Trendnet TK-209K KVM switch:
This short summary of the Trendnet TK-209K KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Trendnet TK-209K, 2048 x 1536 pixels

Long summary description Trendnet TK-209K KVM switch:
This is an auto-generated long summary of Trendnet TK-209K KVM switch based on the first three specs of the first five spec groups.

Trendnet TK-209K. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Cable length: 47.2" (1.2 m), Certification: CE, FCC.. Weight: 3.53 oz (100 g). Connectivity technology: Wired, Power supply type: USB, Dimensions (WxDxH): 3.86 x 2.76 x 1.1" (98 x 70 x 28 mm)

Brand Image Article code product Stock Price from
Trendnet

Trendnet TK-207K KVM switch Blue
(show image)
TK-207K TK-207K 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TK-208K KVM switch Blue
(show image)
TK-208K TK-208K 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TK-409K KVM switch Blue
(show image)
TK-409K TK-409K 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TK-408K KVM switch Blue
(show image)
TK-408K TK-408K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)