Tripp Lite logo

Tripp Lite 2POSTRMKITWM mounting kit Black Steel

Data-sheet quality:
created/standardized by Icecat
Product views:
161120
Info modified on:
30 Sept 2024, 13:01:36
Bullet Points Tripp Lite 2POSTRMKITWM mounting kit Black Steel:
  • - Allows for 2-post mounting of 2U rack-mount UPS systems and battery packs with a maximum load capacity of 150 lb. (68 kg)
  • - Enables wall mount installation with select 2U rack-mount UPS systems and battery packs
  • - Supports deep 2-Post rack installation of Eaton 5PX G2 and select Tripp Lite series SmartPro UPS systems and EBM/battery packs (2-post mounting only)
Guarantee:
Lifetime limited
Long product name Tripp Lite 2POSTRMKITWM mounting kit Black Steel:

2-Post Rack-Mount or Wall-Mount Adapter Kit for select Rack-Mount UPS Systems

Tripp Lite 2POSTRMKITWM mounting kit Black Steel:

Enables the secure placement of one SmartPro 2U UPS or battery pack in 2-post rack-mount or wallmount applications
Supports installation of Eaton 5PX G2 and Tripp Lite series SmartPro UPS in 2-post racks with vertical rails that are more than 4" in depth (2-post mounting only)

Short summary description Tripp Lite 2POSTRMKITWM mounting kit Black Steel:

Tripp Lite 2POSTRMKITWM, Steel, Black

Long summary description Tripp Lite 2POSTRMKITWM mounting kit Black Steel:

Tripp Lite 2POSTRMKITWM. Material: Steel, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.