Tripp Lite logo

Tripp Lite BP72V15-2U UPS battery 72 V

Data-sheet quality:
created/standardized by Icecat
Product views:
168105
Info modified on:
10 Aug 2024, 09:38:22
Bullet Points Tripp Lite BP72V15-2U UPS battery 72 V:
  • - Extends the runtime of compatible 72V UPS Systems
  • - Supports 2U rack-mount installation, 4-post installation accessories included
  • - Options for 2-post rack-mount and wall-mount installation available
Guarantee:
2-year limited
Long product name Tripp Lite BP72V15-2U UPS battery 72 V:

External 72V 2U Rack-Mount Battery Pack for Select UPS Systems (BP72V15-2U)

Tripp Lite BP72V15-2U UPS battery 72 V:

BP72V15-2U rack-mount external battery pack offers extended battery runtime when used in conjunction with expandable 72V rack-mount and tower UPS systems. Includes heavy-gauge cabling with high-current DC connector for safe, simple installation. Included mounting accessories support 2U rack-mount installation in 4-post racks. Options for 2-post center-mounting and wall-mount installation available.

Compatible with SU3000RTXL2U, SU3000RTXL3U, SU3000RTXLCD3U, SU3000RTXR3U, SU3000RTXR3UHW, SU3000XL, SUINT3000RTXL2U, SUINT3000RTXL3U, SU3000LCD2UHV, SUINT3000LCD2U and other UPS systems that specify the use of this battery pack.

Offers extended-run UPS operation when used in conjunction with compatible 72V DC UPS systems
Includes heavy-gauge cabling with high-current DC connectors for simple installation
Included mounting brackets support rack-mount installation in 4-post racks using only 2 rack spaces (2U)
2POSTRMKITWM option supports balanced two-point center-mounting in 2-post equipment racks
2POSTRMKITWM option also enables wallmount installation
NOTE: LIMIT OF 1 BP72V15-2U PER UPS, SEE BP72V18-2US or BP72V28RT-3U FOR MULTI-PACK COMPATIBILITY

Short summary description Tripp Lite BP72V15-2U UPS battery 72 V:

Tripp Lite BP72V15-2U, 72 V, Black, 6 year(s), Taiwan, Tripp Lite SMART3000RMOD2U, SU3000RTXL2U, SU3000RTXL3U, SU3000RTXL3UHV, SU3000RTXLCD2U,..., 72.3 lbs (32.8 kg)

Long summary description Tripp Lite BP72V15-2U UPS battery 72 V:

Tripp Lite BP72V15-2U. Battery voltage: 72 V, Product color: Black, Battery life: 6 year(s). Weight: 72.3 lbs (32.8 kg), Width: 17.5" (444.5 mm), Height: 3.5" (88.9 mm). Package width: 26" (660.4 mm), Package height: 10" (254 mm), Package depth: 28" (711.2 mm). Master (outer) case width: 26" (660.4 mm), Master (outer) case length: 28" (711.2 mm), Master (outer) case height: 10" (254 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.