location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F005-006 FireWire IEEE 1394 Cable (6pin/6pin M/M) 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F005-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332011961 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:31:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium quadruple-shielded cables with tinned copper braid and aluminum mylar foil on each twisted pair as well as on the cable as a whole
  • - Gold plated connectors provide superior conductivity
  • - Retail packaging
Guarantee: Lifetime limited
Long product name Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black :
The short editorial description of Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black

FireWire IEEE 1394 Cable (6pin/6pin M/M) 6 ft. (1.83 m)
More>>>
Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black:
The official marketing text of Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black as supplied by the manufacturer

All Firewire (IEEE 1394) cabling includes superior foil shielding for reliable error-free data communications.
Firewire cable meets IEEE 1394 standards as set by the institute of electrical and electronic engineers.
Premium quadruple-shielded cables with tinned copper braid and aluminum
Mylar foil on each twisted pair as well as on the cable as a whole.
Gold plated connectors provide superior conductivity.
Supports data transmission of 100~400Mbps

Short summary description Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black:
This short summary of the Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite F005-006, Black, China, 70.9" (1.8 m), 7" (177.8 mm), 0.5" (12.7 mm), 9" (228.6 mm)

Long summary description Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of Tripp Lite F005-006 FireWire cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

Tripp Lite F005-006. Product color: Black, Country of origin: China. Cable length: 70.9" (1.8 m). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 17" (431.8 mm)

Features
Product color *
Black
Country of origin
China
Weight & dimensions
Cable length *
70.9" (1.8 m)
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
3.53 oz (100 g)
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332011968
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
2.34 lbs (1.06 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black Tripp Lite F005-015 FireWire cable 177.2" (4.5 m) Black
(show image)
F005-015 F005-015 FireWire IEEE 1394 Cable (6pin/6pin M/M) 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black
(show image)
F009-006 F009-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite F019-006 FireWire cable 70.9" (1.8 m) Black Tripp Lite F019-006 FireWire cable 70.9" (1.8 m) Black
(show image)
F019-006 F019-006 FireWire 800 IEEE 1394b Hi-speed Cable (9pin/4pin M/M) 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite F017-006 FireWire cable 70.9" (1.8 m) 9-p 6-p Black Tripp Lite F017-006 FireWire cable 70.9" (1.8 m) 9-p 6-p Black
(show image)
F017-006 F017-006 FireWire 800 IEEE 1394b Hi-speed Cable (9pin/6pin M/M) 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)