location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F009-006
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F009-006
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black :
The short editorial description of Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black

FireWire® - 6-ft. Firewire IEEE 1394 Gold 4Pin/4Pin Cable
More>>>
Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black:
The official marketing text of Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black as supplied by the manufacturer

Tripp Lite's new Firewire series is a perfect compliment to your connectivity solutions. This 6ft. IEEE-1394 Firewire cable has 4-pin male to 4-pin male connectors supports data transmission of 100~400Mbps and is used most commonly to connect an a/v device to an A/V device. Firewire cables have gold-plated connectors and gold-plated copper contacts for superior conductivity. Premium double-shielded cable with both a braid and a foil shield to virtually eliminate crosstalk and reduce EMI/RFI interference. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.
System Requirements

- Two Firewire 1394 devices with 4-Pin connectors

Short summary description Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black:
This short summary of the Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite F009-006, Black, 70.9" (1.8 m)

Long summary description Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of Tripp Lite F009-006 FireWire cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

Tripp Lite F009-006. Product color: Black. Cable length: 70.9" (1.8 m)

Features
Product color *
Black
Weight & dimensions
Cable length *
70.9" (1.8 m)
Country Distributor
United Kingdom 1 distributor(s)