Tripp Lite logo

Tripp Lite F019-010 FireWire cable 118.1" (3 m) Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86881
Info modified on:
14 Mar 2024, 17:54:28
Long product name Tripp Lite F019-010 FireWire cable 118.1" (3 m) Black:

FireWire® - 10-ft. IEEE-1394b FireWire 800 Gold Hi-Speed 9pin/4pin Cable

Tripp Lite F019-010 FireWire cable 118.1" (3 m) Black:

Tripp Lite's IEEE-1394b, or FireWire 800 cables, are the latest in FireWire technology, with data transfer speeds up to 800Mbps, twice the speed of original FireWire. The 9-pin to 4-pin FireWire 800 - FireWire cable (also known as a "bilingual" cable) will connect a 4-pin FireWire (1394a) device to a 9-pin FireWire 800 (1394b) port on a computer (FireWire 800 devices can achieve FireWire 800 speeds only when connected to a FireWire 800 port). These cables are 100% compatible with Apple FireWire®, Sony iLink®, and all other IEEE-1394b peripherals. Tripp Lite warrants it's cables to be free from defects in materials and workmanship for Life.

Applications

- Storage devices, Digital camcorders, Printers, Scanners, and other IEEE-1394b compatible devices

Short summary description Tripp Lite F019-010 FireWire cable 118.1" (3 m) Black:

Tripp Lite F019-010, Black, 118.1" (3 m)

Long summary description Tripp Lite F019-010 FireWire cable 118.1" (3 m) Black:

Tripp Lite F019-010. Product color: Black. Cable length: 118.1" (3 m)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.