location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B019-000 rack accessory Adjustable shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B019-000 2-Post Rack-Mount Bracket, B020, B021, B040, and B070 Consoles & KVM Consoles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B019-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332123725 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B019-000 rack accessory Adjustable shelf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Allows console and console KVM's to be used in 2-post racks
  • - Easy installation - all mounting hardware included
Guarantee: Lifetime limited
Long product name Tripp Lite B019-000 rack accessory Adjustable shelf :
The short editorial description of Tripp Lite B019-000 rack accessory Adjustable shelf

2-Post Rack-Mount Bracket, B020, B021, B040, and B070 Consoles & KVM Consoles
More>>>
Tripp Lite B019-000 rack accessory Adjustable shelf:
The official marketing text of Tripp Lite B019-000 rack accessory Adjustable shelf as supplied by the manufacturer

The B019-000 rack-mount kit allows the mounting of a console and console KVM switches to a 2-post rack. The mounting hardware allows for the console to be opened with the drawer in any position. Heavy-duty 14-gauge steel provides stability and prevents console frame twisting. Use with B020-, B021-, B040- and B070-Series Consoles and KVM Consoles.

Short summary description Tripp Lite B019-000 rack accessory Adjustable shelf:
This short summary of the Tripp Lite B019-000 rack accessory Adjustable shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B019-000, Adjustable shelf, Black, Steel, China, 12.4" (313.7 mm), 6.45" (163.8 mm)

Long summary description Tripp Lite B019-000 rack accessory Adjustable shelf:
This is an auto-generated long summary of Tripp Lite B019-000 rack accessory Adjustable shelf based on the first three specs of the first five spec groups.

Tripp Lite B019-000. Type: Adjustable shelf, Product color: Black, Housing material: Steel. Package width: 12.4" (313.7 mm), Package depth: 6.45" (163.8 mm), Package height: 5.46" (138.7 mm). Master (outer) case width: 35" (888.7 mm), Master (outer) case length: 13.1" (333.8 mm), Master (outer) case height: 11.4" (288.8 mm)

Features
Type *
Adjustable shelf
Product color *
Black
Housing material
Steel
Country of origin
China
Packaging data
Package width
12.4" (313.7 mm)
Package depth
6.45" (163.8 mm)
Package height
5.46" (138.7 mm)
Package weight
3.51 lbs (1.59 kg)
Packaging content
Screws included
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332123722
Compliance certificates
RoHS
Logistics data
Master (outer) case width
35" (888.7 mm)
Master (outer) case length
13.1" (333.8 mm)
Master (outer) case height
11.4" (288.8 mm)
Master (outer) case weight
35.1 lbs (15.9 kg)
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)