location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N001-010-GY Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Gray, 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N001-010-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332042569 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium cabling for Category 5 and 5e applications—rated for 350 MHz/1 Gbps communications
  • - IEEE 802.3ab
  • - PVC 4-pair stranded UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Guarantee: Lifetime limited
Long product name Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP) :
The short editorial description of Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP)

Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Gray, 10 ft. (3.05 m)
More>>>
Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP):
The official marketing text of Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP) as supplied by the manufacturer

This gray Cat5e Ethernet cable has two snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350 MHz/1 Gbps communication. All cables are offered in a variety of lengths and colors for all Cat5 and Cat5e cabling needs. Standard, non-snagless Cat5e cables (N002-Series) are also available.

Short summary description Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP):
This short summary of the Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N001-010-GY, 120.1" (3.05 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N001-010-GY networking cable Gray 120.1" (3.05 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N001-010-GY. Cable length: 120.1" (3.05 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Gray

Features
Product color *
Gray
Cable length *
120.1" (3.05 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab, IEEE 802.5
Data transfer rate
1000 Mbit/s
Frequency
350 MHz
Snagless cable boot
Yes
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
3.88 oz (110 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332042566
Master (outer) case width
14.2" (360.7 mm)
Master (outer) case length
14" (355.6 mm)
Master (outer) case weight
12.2 lbs (5.53 kg)
Master (outer) case height
8.2" (208.3 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP) Tripp Lite N223-01K-BK networking cable Black 12007.9" (305 m) Cat6a U/UTP (UTP)
(show image)
N223-01K-BK N223-01K-BK Cat6a 10G Solid Core UTP Bulk Ethernet Cable, CMR Rated, Black, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-05M-BL networking cable Blue 196.9" (5 m) Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-05M-BL networking cable Blue 196.9" (5 m) Cat6a F/UTP (FTP)
(show image)
NM12-6A2-05M-BL NM12-6A2-05M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP) Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP)
(show image)
NM12-6A2-02M-BL NM12-6A2-02M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N002-025-WH networking cable White 299.2" (7.6 m) Cat5e U/UTP (UTP) Tripp Lite N002-025-WH networking cable White 299.2" (7.6 m) Cat5e U/UTP (UTP)
(show image)
N002-025-WH N002-025-WH Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N003-075-BL-P networking cable Blue 901.6" (22.9 m) Cat5e U/UTP (UTP) Tripp Lite N003-075-BL-P networking cable Blue 901.6" (22.9 m) Cat5e U/UTP (UTP)
(show image)
N003-075-BL-P N003-075-BL-P Cat5e 350 MHz Snagless (UTP) Ethernet Cable (RJ45 M/M ) - Plenum Rated, Blue, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N001-050-WH networking cable White 598.4" (15.2 m) Cat5e U/UTP (UTP) Tripp Lite N001-050-WH networking cable White 598.4" (15.2 m) Cat5e U/UTP (UTP)
(show image)
N001-050-WH N001-050-WH Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - White, 50 ft. (15.24 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-075-BK networking cable Black 901.6" (22.9 m) Cat6 U/UTP (UTP) Tripp Lite N201-075-BK networking cable Black 901.6" (22.9 m) Cat6 U/UTP (UTP)
(show image)
N201-075-BK N201-075-BK Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-06N-RD networking cable Red 5.91" (0.15 m) Cat6 U/UTP (UTP) Tripp Lite N201-06N-RD networking cable Red 5.91" (0.15 m) Cat6 U/UTP (UTP)
(show image)
N201-06N-RD N201-06N-RD Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Red, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-035-GN networking cable Green 421.3" (10.7 m) Cat6 U/UTP (UTP) Tripp Lite N201-035-GN networking cable Green 421.3" (10.7 m) Cat6 U/UTP (UTP)
(show image)
N201-035-GN N201-035-GN Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Green, 35 ft. (10.67 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N201-S6N-BL networking cable Blue 5.91" (0.15 m) Cat6 U/UTP (UTP) Tripp Lite N201-S6N-BL networking cable Blue 5.91" (0.15 m) Cat6 U/UTP (UTP)
(show image)
N201-S6N-BL N201-S6N-BL Cat6 Gigabit Snagless Slim UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)