location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N306-010 Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 3M (10 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N306-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013309 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Loop-back cables provide an easier, "single-person" solution for testing fiber optic cable systems
Guarantee: Lifetime limited
Long product name Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange :
The short editorial description of Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 3M (10 ft.)
More>>>
Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange:
The official marketing text of Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange as supplied by the manufacturer

This multimode duplex fiber optic SC/SC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange:
This short summary of the Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N306-010, 118.1" (3 m), SC, SC

Long summary description Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange:
This is an auto-generated long summary of Tripp Lite N306-010 InfiniBand/fibre optic cable 118.1" (3 m) SC Orange based on the first three specs of the first five spec groups.

Tripp Lite N306-010. Cable length: 118.1" (3 m), Connector 1: SC, Connector 2: SC, Full duplex

Features
Cable length *
118.1" (3 m)
Connector 1 *
SC
Connector 2 *
SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Orange
Full duplex
Yes
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332013306
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.41 oz (40 g)
Logistics data
Master (outer) case width
7.1" (180.3 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
7.1" (180.3 mm)
Master (outer) case height
3.9" (99.1 mm)
Master (outer) case weight
16.6 oz (470 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)