location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46251036 show
Show alternative article codes used in the online market place
Category:
Hard covers used to protect books, printed reports etc.
Binding Covers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:30:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz WOW A4 Blue :
The short editorial description of Leitz WOW A4 Blue

WOW Hardcover A4 Ruled 80g 90 sheets
More>>>
Leitz WOW A4 Blue:
The official marketing text of Leitz WOW A4 Blue as supplied by the manufacturer

Eye-catching notebook with striking and stylish colour effect. The laminated surface gives a glossy, high quality look and feel. Perfectly complements other products from the Leitz WOW range.

- Solid hardcover creates writing pad on the move
- Woodfree, Nordic Swan certificated paper
- 80 sheets of 90 gsm paper
- Stich bound to prevent paper loss fo long term use
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours

Short summary description Leitz WOW A4 Blue:
This short summary of the Leitz WOW A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW A4, A4, Blue, 80 sheets, 8.46" (215 mm), 0.551" (14 mm), 11.9" (302 mm)

Long summary description Leitz WOW A4 Blue:
This is an auto-generated long summary of Leitz WOW A4 Blue based on the first three specs of the first five spec groups.

Leitz WOW A4. Format: A4, Product color: Blue, Maximum capacity: 80 sheets. Width: 8.46" (215 mm), Depth: 0.551" (14 mm), Height: 11.9" (302 mm)

Features
Format
A4
Product color
Blue
Maximum capacity
80 sheets
Weight & dimensions
Width
8.46" (215 mm)
Depth
0.551" (14 mm)
Height
11.9" (302 mm)
Weight
21.5 oz (610 g)