location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX812dme
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24T7877
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646448024 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 66 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 190.7 lbs (86.5 kg)
Guarantee: 1-Year Onsite Service
Long product name Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm :
The short editorial description of Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm

Laser, 1200 x 1200 dpi, 66 ppm/66 cpm, 10.2" e-Task Touch, Gigabit Ethernet, USB 2.0, 86.5 kg
More>>>
Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm:
The official marketing text of Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm as supplied by the manufacturer

More Speed. Less Hassle.
The Lexmark MX812dme MFP with a customisable e-Task touch screen provides print, copy, fax, email and scan functions. Included are a 4-bin mailbox, 1,200-sheet standard input, 1GB of memory and a 160+GB hard disk.

Faster Processing
Faster processing: Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradeable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Print on a Wide Range of Media
With built-in two-sided printing and the ability to print on diverse materials, you can do more for your business and use less paper.

Large Touch Screen
A vibrant, easy-to-use 10.2-inch colour touch screen provides access to pre-installed workflow solutions.

Reliable High Performance
Easily print up to 35,000 pages per month, and enjoy fewer maintenance hassles, thanks to state-of-the-art paper handling.

Get Work Done Quickly
Enjoy print and copy speeds of 66 pages per minute, plus produce your first page in as little as 4 seconds and rapidly scan a two-sided document in a single pass.

Short summary description Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm:
This short summary of the Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX812dme, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm:
This is an auto-generated long summary of Lexmark MX812dme Laser A4 1200 x 1200 DPI 66 ppm based on the first three specs of the first five spec groups.

Lexmark MX812dme. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
66 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
4 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
66 cpm
Time to first copy (black, normal)
4 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan speed (color)
70 ppm
Scan speed (black)
70 ppm
Duplex scan speed (color)
68 ppm
Duplex scan speed (black)
72 ppm
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
950 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
950 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, C6, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (9100), Enhanced IP (9400), FTP, TFTP, ThinPrint, Telnet, IPP 1.0, 1.1, 2.0
Performance
Maximum internal memory
3072 MB
Internal storage capacity
160 GB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
57 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Product color *
Black, Gray
Market positioning *
Business
Display diagonal
10.2"
Touchscreen
Yes
Control type
Touch
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
26.1" (663 mm)
Depth
28.9" (734 mm)
Height
44.6" (1133 mm)
Weight
190.7 lbs (86.5 kg)
Packaging data
Package width
34.3" (870 mm)
Package depth
30" (762 mm)
Package height
52.2" (1327 mm)
Package weight
258.4 lbs (117.2 kg)
Other features
Network ready
Yes
Finishing option
Standard
Package dimensions (W x D x H)
34.25 x 30 x 52.24"
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan