location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUNV 1.9-3.8kW Single-Phase 120-240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with 5 Adapters, 10 ft. (3.05 m) Cord, 1U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUNV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127204 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - C20 input with 10-ft. (3.05 m) cord and 5 adapters
  • - 14 total outlets—12 C13 and 2 C19
  • - Switchless design prevents accidental shutdown
  • - Reversible all-metal housing
  • - 16A circuit breaker protects against overloads
Guarantee: 5-year limited
Long product name Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black :
The short editorial description of Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black

1.9-3.8kW Single-Phase 120-240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 with 5 Adapters, 10 ft. (3.05 m) Cord, 1U Rack-Mount
More>>>
Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black:
The official marketing text of Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black as supplied by the manufacturer

The PDUNV 1.6/3.8kW Single-Phase 120-240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUNV features 14 total outlets—four C13 in front and eight C13 and two C19 in the rear.

The C20 input plug with 10-ft. (3.05 m) cord connects to your facility's compatible AC power source, generator or protected UPS to distribute power to connected equipment. Five C19 plug adapters with locking retainer clips are included for connection in a variety of power environments. The adapters convert the plug to C14 (connects to C13 120-240V), NEMA L6-20P (L6-20R 20A 208/240V), NEMA L5-20P (L5-20R 20A 120V), NEMA 5-20P (5-20R 20A 120V) or NEMA 5-15P (5-15R 15A 120V).

The switchless design prevents an accidental shutdown, which could lead to costly downtime. A 16A circuit breaker protects connected equipment from dangerous overloads. The reversible all-metal housing supports a variety of mounting options, including 1U horizontal or 0U vertical mounting in EIA-standard 19-inch racks, under a counter or on a wall or workbench with user-supplied hardware. It also supports toolless 0U vertical mounting with the optional PDUSIDEBRKT (sold separately).

Short summary description Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black:
This short summary of the Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUNV, Basic, 1U, Horizontal, Metal, Black, 14 AC outlet(s)

Long summary description Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black:
This is an auto-generated long summary of Tripp Lite PDUNV power distribution unit (PDU) 14 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUNV. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 14 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: NEMA 5-15P, NEMA 5-20P, NEMA L5-20P, NEMA L6-20P, IEC-320 C14, IEC-320 C20. Cable length: 118.1" (3 m), Certification: UL60950-1 (USA), CSA (Canada), CE (EU). Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 19" (482.6 mm), Depth: 4.25" (108 mm), Dimensions (WxDxH): 17.5 x 4.25 x 1.75" (444.5 x 108 x 44.4 mm)

Design
PDU types *
Basic
Rack capacity *
1U
Mounting
Horizontal
Housing material
Metal
Product color
Black
Ports & interfaces
AC outlets quantity *
14 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Input connection type
NEMA 5-15P, NEMA 5-20P, NEMA L5-20P, NEMA L6-20P, IEC-320 C14, IEC-320 C20
Features
Cable length
118.1" (3 m)
Certification
UL60950-1 (USA), CSA (Canada), CE (EU)
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
100-240 V
Weight & dimensions
Width
19" (482.6 mm)
Depth
4.25" (108 mm)
Dimensions (WxDxH)
17.5 x 4.25 x 1.75" (444.5 x 108 x 44.4 mm)
Weight & dimensions
Height
1.75" (44.4 mm)
Weight
3.2 lbs (1.45 kg)
Packaging data
Package weight
7.01 lbs (3.18 kg)
Package width
11" (279.4 mm)
Package depth
20.2" (513.1 mm)
Package height
2.4" (61 mm)
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332127201
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
20.7" (525.8 mm)
Master (outer) case length
14.2" (360.7 mm)
Master (outer) case height
11.9" (302.3 mm)
Master (outer) case weight
42.1 lbs (19.1 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMNH20HVAT1 power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black Tripp Lite PDUMH20HVATS power distribution unit (PDU) 10 AC outlet(s) 1U Black
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15ATS power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMNH20AT1 power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMNH15AT1 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUBHV201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)