location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV700HF power adapter/inverter 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV700HF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV700HF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332137999 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:38:05
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Tripp Lite PV700HF power adapter/inverter 700 W :
The short editorial description of Tripp Lite PV700HF power adapter/inverter 700 W

PowerVerter - 3 outlets
More>>>
Tripp Lite PV700HF power adapter/inverter 700 W:
The official marketing text of Tripp Lite PV700HF power adapter/inverter 700 W as supplied by the manufacturer

Harness your vehicle's battery to efficiently power appliances, small electronics and office equipment on the road. Continuously supplies up to 700W of 120V AC power to 3 AC outlets from any 12V battery. Featuring an ultra-compact, lightweight design with metal housing, the PV700HF is among the smallest, most rugged inverters available.

Short summary description Tripp Lite PV700HF power adapter/inverter 700 W:
This short summary of the Tripp Lite PV700HF power adapter/inverter 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV700HF, 12 V, 700 W, 120 V, China, 8.17" (207.5 mm), 4.96" (126 mm)

Long summary description Tripp Lite PV700HF power adapter/inverter 700 W:
This is an auto-generated long summary of Tripp Lite PV700HF power adapter/inverter 700 W based on the first three specs of the first five spec groups.

Tripp Lite PV700HF. Input voltage: 12 V, Output power: 700 W, Output voltage: 120 V. Width: 8.17" (207.5 mm), Depth: 4.96" (126 mm), Height: 2.76" (70.1 mm). Package width: 10.1" (256.5 mm), Package depth: 6.3" (160 mm), Package height: 3.7" (94 mm). Master (outer) case width: 10.4" (264.2 mm), Master (outer) case length: 6.7" (170.2 mm), Master (outer) case height: 13.1" (332.7 mm). Dimensions (WxDxH): 5 x 8.27 x 2.76" (127 x 210 x 70 mm), I/O ports: 3 x NEMA 5-15R, Weight (imperial): 2.8 lbs

Features
Input voltage *
12 V
Output power *
700 W
Output voltage *
120 V
Country of origin
China
Design
LED indicators
Yes
Weight & dimensions
Width
8.17" (207.5 mm)
Depth
4.96" (126 mm)
Height
2.76" (70.1 mm)
Weight
2.8 lbs (1.27 kg)
Packaging data
Package width
10.1" (256.5 mm)
Package depth
6.3" (160 mm)
Package height
3.7" (94 mm)
Package weight
3.51 lbs (1.59 kg)
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
10.4" (264.2 mm)
Master (outer) case length
6.7" (170.2 mm)
Master (outer) case height
13.1" (332.7 mm)
Master (outer) case weight
10.9 lbs (4.94 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332137996
Other features
I/O ports
3 x NEMA 5-15R
Dimensions (WxDxH)
5 x 8.27 x 2.76" (127 x 210 x 70 mm)
Weight (imperial)
2.8 lbs
Package dimensions (W x D x H)
6.25 x 10.25 x 4"
Package weight (imperial)
3.5 lbs
Country Distributor
United States 2 distributor(s)