SCSI/Fibre Channel - 42-in. Internal U320 SCSI Ribbon Cable 6Conn 68Pin 5 Drive w/ Terminator
Introducing Tripp Lite's internal ribbon SCSI Ultra320 5-drive LVD/SE cable with an active mode-conditioning T-type crimped on terminator. LVD/SE multi-mode termination enables backward compatibility to legacy single ended devices. The terminator will sense if the bus is running LVD or SE and terminate appropriately. This cable measures 42 inches in length from master to drive #5 and is UL rated with premium brand cabling. Meets the latest SCSI specification of ANSI (American National Standards Institute). For 3-Drive Connection, see S063-31I, or, for Round Version cables, see S073-31I and S075-42I. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.
Tripp Lite SCSI/Fibre Channel - 42-in. Internal U320 SCSI Ribbon Cable 6Conn 68Pin 5 Drive w/ Terminator, 39.4" (1 m), HD68 M, (x5) HD68 (M
Tripp Lite SCSI/Fibre Channel - 42-in. Internal U320 SCSI Ribbon Cable 6Conn 68Pin 5 Drive w/ Terminator. Cable length: 39.4" (1 m), Connector(s): HD68 M, (x5) HD68 (M