location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R860 wired router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-R860
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R860
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-R860 wired router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3u
  • - Web-based management
  • - DHCP client DHCP server
  • - 802.1x RADIUS
Long product name TP-Link TL-R860 wired router Black, White :
The short editorial description of TP-Link TL-R860 wired router Black, White

TL-R860, LAN/WAN, Fast Ethernet, Auto MDI/MDIX, PPPoE
More>>>
TP-Link TL-R860 wired router Black, White:
The official marketing text of TP-Link TL-R860 wired router Black, White as supplied by the manufacturer

WHAT THIS PRODUCT DOES
Create a wired network in your home using the TP-LINK 8-Port Cable/DSL Router (TL-R860). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming. With the Easy Setup Assistant, you can easily build a wired network and share your high speed internet connection with all the PCs connected to surf the internet, chat online and check mails.

Share Resources and Simplify the Network
The built-in 8-port switch provides computers on the LAN with network connectivity and Internet access. Connect up to four PCs or other networking devices to access home or office resources and use the Internet. Switching capabilities have been integrated into this device to efficiently manage your network traffic.

Network Security Protection
TL-R860 includes a built-in strong firewall for safeguarding your network from hackers and malicious attacks from across the Internet, such as DoS attack, ARP virus attack, etc. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name. So parents and network administrators can establish restricted access policies for children or staff.

Bandwidth Management
TL-R860 supports intelligent IP QoS for bandwidth management, which allows administrators to determine how much bandwidth is allotted to each PC. This ensures that those programs such as VoIP or video application that are sensitive to lag are given as much bandwidth as possible to avoid lag the performance.

Parents Control
The TL-R860 router provides flexible access control, limiting staff or children to browse selected sites, which keep your kid’s online experience safer and more fun. Lets you customize setting by device, and even limit online time and block specific sites.

Easy to Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to configure your Internet connection. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Fearures
- Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, L2TP, BigPond Cable Internet access;
- Connecting Internet on demand and disconnecting when idle for PPPoE;
- Supports TCP/IP, PPPoE, DHCP, ICMP, NAT;
- Built-in NAT and DHCP server supporting static IP address distributing;
- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering;
- Supports Virtual Server, Special Application, and DMZ host;
- Supports UPnP, Dynamic DNS, Static Routing, Flow Statistics, VPN pass-through;
- Supports connecting/disconnecting Internet on a specified time of day;
- Supports access control based on time of day, parents and network; administrators can establish restricted access policies for children or staffs;
- Provides 802.1x authentication for WAN port;
- Supports ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD filter;
- Ignores Ping packets from WAN or LAN ports;
- Supports firmware upgrade, Remote and Web management.

Short summary description TP-Link TL-R860 wired router Black, White:
This short summary of the TP-Link TL-R860 wired router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-R860, Ethernet WAN, Black, White

Long summary description TP-Link TL-R860 wired router Black, White:
This is an auto-generated long summary of TP-Link TL-R860 wired router Black, White based on the first three specs of the first five spec groups.

TP-Link TL-R860. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, PPTP, L2TP. Security algorithms: 802.1x RADIUS, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall. Certification: FCC CE. Product color: Black, White

WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Full duplex
Yes
Wireless LAN features
Dual-band
No
Management features
Web-based management *
Yes
Universal Plug and Play (UPnP)
Yes
Reset button
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
DC-in jack
Yes
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, ICMP, PPPoE, SNTP, PPTP, L2TP
Security
Security algorithms *
802.1x RADIUS
Firewall security
Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall
MAC address filtering
Yes
IP address filtering
Yes
Features
Certification
FCC CE
Design
Product color *
Black, White
Rack mounting
No
Power
Power consumption (typical) *
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
6.85" (174 mm)
Depth
4.72" (120 mm)
Height
1.14" (29 mm)
Weight
17.6 oz (500 g)
Brand Image Article code product Stock Price from
TP-Link TL-R402M wired router Fast Ethernet Black, Silver TP-Link TL-R402M wired router Fast Ethernet Black, Silver
(show image)
TL-R402M TL-R402M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)